EN
  • EN
  • DE

NX3225DA-16.000MHZ-EXS00A-03311

Part No NX3225DA-16.000MHZ-EXS00A-03311
Manufacturer NDK
Catalog Crystals
Description CRYSTAL 16.0000MHZ 7.2PF SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Crystals, Oscillators, Resonators
Manufacturer NDK America, Inc.
Status Obsolete(EOL)
Type MHz Crystal
Frequency 16MHz
Frequency Tolerance ±10ppm
Load Capacitance 7.2pF
Operating Mode Fundamental
Temperature Range - Operating -10°C to 70°C
Mounting SMD (SMT)
Win Source Part Number 1084199-NX3225DA-16.000MHZ-EXS00A-03311
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NX3225DA-16.000MHZ-EXS00A-03311 CAD Model

Description

The NX3225DA-16.000MHZ-EXS00A-03311 is a MHz crystal manufactured by NDK America, Inc.

  • Frequency: 16MHz
  • Frequency Tolerance: ±10ppm
  • Operating Mode: Fundamental
  • Load Capacitance: 7.2pF
  • Mounting Type: SMD (SMT)
  • Operating Temperature: -10°C to 70°C
  • Status: Obsolete (EOL)
  • Popularity: Medium

You May Also Be Interested in

Abracon LLC
CRYSTAL 4.0000MHZ 18PF TH
Need more? Email Us
ECS Inc.
CRYSTAL 24.0000MHZ 20PF SMD
Need more? Email Us
Micro Crystal AG
CRYSTAL 32.7680KHZ 12.5PF SMD
Lowest to $0.6338
Epson Electronics America Inc-Semiconductor Div
CRYSTAL 32.7680KHZ 9PF SMD
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
CRYSTAL 32.7680KHZ 8PF SMD
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
CRYSTAL 32.7680KHZ 9PF SMD
Need more? Email Us
TXC CORPORATION
CRYSTAL 48.0000MHZ 18PF SMD
Lowest to $0.4178
ECS Inc.
MONO XTAL 10.7MHZ 4P 2PC 2.5DB / 10.7 MHz Center 3 kOhms Monolithic Crystal Filter Through Hole 2.5dB 15 kHz
Need more? Email Us
Micro Crystal AG
CRYSTAL 32.7680KHZ 6PF SMD
Lowest to $0.5571

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess