EN
  • EN
  • DE

NX2520SA-44.000000MHZ

Part No NX2520SA-44.000000MHZ
Manufacturer NDK
Catalog Crystals
Description CRYSTAL 44.0000MHZ 10PF SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Crystals, Oscillators, Resonators
Manufacturer NDK America, Inc.
Packaging Reel - TR
Status Active
Type MHz Crystal
Frequency 44MHz
Frequency Stability ±10ppm
Frequency Tolerance ±10ppm
Load Capacitance 10pF
ESR 50 Ohm
Operating Mode Fundamental
Temperature Range - Operating -10°C to 60°C
Mounting SMD (SMT)
Dimension 0.098" L x 0.079" W (2.50mm x 2.00mm)
Height - Seated (Max) 0.026" (0.65mm)
Win Source Part Number 1005551-NX2520SA-44.000000MHZ
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NX2520SA-44.000000MHZ CAD Model

Description

The NX2520SA-44.000000MHZ is a miniature SMD crystal oscillator manufactured by NDK (Nihon Dempa Kogyo). It is designed to provide a stable and accurate clock signal for various electronic devices and circuits. This oscillator is commonly used in applications requiring precise timing, such as microcontrollers, communication equipment, and data processing systems.

Applications

  • Microcontrollers: Used as a clock source for microcontrollers, providing the timing signal for program execution and peripheral operation.
  • Communication Equipment: Employed in communication devices such as radios, modems, and network interfaces to generate stable carrier frequencies and timing signals.
  • Data Processing Systems: Utilized in data processing systems such as computers and servers for synchronizing data transfer and processing operations.
  • Consumer Electronics: Integrated into consumer electronics devices such as digital cameras, audio players, and wearable devices.
  • Industrial Control Systems: Used in industrial control systems for precise timing and synchronization of control processes.

Features

  • High Frequency Stability: Offers high frequency stability over a wide temperature range.
  • Miniature Size: Compact size allows for use in densely populated circuit boards.
  • Surface Mount Package: Designed for easy surface mount assembly on printed circuit boards.
  • Low Power Consumption: Operates with low power consumption, suitable for battery-powered applications.
  • RoHS Compliant: Complies with RoHS standards, ensuring environmental compliance.

Benefits

  • Precise Timing: Provides accurate and stable timing signals for critical applications.
  • Space Saving: Compact size allows for use in space-constrained applications.
  • Simplified Assembly: Surface mount package simplifies board assembly and reduces manufacturing costs.
  • Energy Efficient: Low power consumption extends battery life in portable devices.
  • Environmentally Friendly: RoHS compliance ensures environmental safety.

Technical Specifications

The NX2520SA-44.000000MHZ operates at a frequency of 44.000000 MHz with a frequency tolerance of ±10 ppm. It features a frequency stability of ±20 ppm over the operating temperature range of -40°C to +85°C. The supply voltage is typically 3.3V. The crystal oscillator is packaged in a ceramic package measuring 2.5mm x 2.0mm.

This crystal oscillator is widely used in applications requiring precise timing and stable frequency output. Its compact size and surface mount design make it an ideal choice for modern electronic devices.

You May Also Be Interested in

Epson Electronics America Inc-Semiconductor Div
FC-135R 32.7680KA-AC5: SMD XTL K
Need more? Email Us
Diodes Incorporated
CRYSTAL 26.0000MHZ 11PF SMD
Lowest to $1.8384
ECS Inc.
MONO XTAL 10.7MHZ 4P 2PC 2.5DB
Lowest to $4.9106
ECS Inc.
CRYSTAL 24.0000MHZ 20PF SMD
Need more? Email Us
Abracon LLC
CRYSTAL 32.7680KHZ 12.5PF TH
Need more? Email Us
ECS Inc.
CRYSTAL 32.7680KHZ 12.5PF SMD
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
CRYSTAL 32.7680KHZ 8PF SMD
Need more? Email Us
Micro Crystal AG
CRYSTAL 32.7680KHZ 6PF SMD
Lowest to $0.5571
ECS Inc.
CRYSTAL 32.0000MHZ 8PF SMD
Lowest to $0.7064

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess