The NDK NX2520SA 30.000MHZ is a surface-mount crystal oscillator designed for use in a variety of electronic applications. As a precision timing component, it generates a stable 30.000 MHz clock signal that is critical for synchronizing and controlling the operation of digital circuits.
Applications
- Microcontrollers
- Real-time clocks (RTCs)
- Communication equipment
- Consumer electronics
- Industrial control systems
Features
- Compact 2.5 x 2.0 mm surface-mount package
- High frequency stability
- Low aging characteristics
- Wide operating temperature range
- RoHS compliant
Benefits
- Precise and stable clock signal
- Small size allows for high-density circuit designs
- Reliable performance over a long lifespan
- Compatible with automated assembly processes
- Environmentally friendly
Additional Details
The NX2520SA 30.000MHZ crystal oscillator is manufactured using high-quality quartz crystal and advanced manufacturing techniques. It typically requires an external load capacitance, which should be carefully selected to achieve the specified frequency accuracy. The oscillator is designed to operate within a specific voltage range, typically 3.3V or 5V. It is commonly used in applications that require a precise and stable clock signal, such as microcontrollers, communication devices, and real-time clocks.
The surface-mount package allows for easy and efficient assembly on printed circuit boards. The compact size of the oscillator is particularly beneficial in applications where space is limited. NDK is a well-known manufacturer of crystal oscillators and other frequency control devices, ensuring high quality and reliability.