EN
  • EN
  • DE

NX2520SA-24.576000MHZ

Part No NX2520SA-24.576000MHZ
Manufacturer NDK
Catalog Crystals
Description CRYSTAL 24.5760MHZ 10PF SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Crystals, Oscillators, Resonators
Manufacturer NDK America, Inc.
Series NX2520SA
Packaging Reel package
Type MHz Crystal
Frequency 24.576MHz
Frequency Stability ±10ppm
Frequency Tolerance ±10ppm
Load Capacitance 10pF
ESR (Equivalent Series Resistance) 70 Ohm
Operating Mode Fundamental
Operating Temperature Range -10°C ~ 60°C
Mounting SMD
Package 4-SMD, No Lead
Dimension 0.098" L x 0.079" W (2.50mm x 2.00mm)
Height - Seated (Maximum) 0.026" (0.65mm)
Win Source Part Number 761879-NX2520SA-24.576000MHZ
Popularity Medium
Supply and Demand Status Limited
ECCN EAR99
Estimated EOL Date Not Applicable
Ultra Librarian 3D Model Ultra Librarian NX2520SA-24.576000MHZ CAD Model

Description

The NX2520SA-24.576000MHZ is a 24.576MHz MHz crystal oscillator from NDK America, Inc.

  • Package: 4-SMD, no lead
  • Frequency Tolerance: ±10ppm
  • Frequency Stability: ±10ppm
  • ESR: 70 Ohm
  • Operating Mode: Fundamental
  • Load Capacitance: 10pF
  • Temperature Range: -10°C ~ 60°C
  • Popularity: Popular
  • Supply and Demand Status: Limited

You May Also Be Interested in

Abracon LLC
CRYSTAL 32.7680KHZ 6PF SMD
Need more? Email Us
ECS Inc.
CRYSTAL 32.7680KHZ 12.5PF SMD
Need more? Email Us
Citizen Finedevice Co Ltd
CRYSTAL 32.7680KHZ 12.5PF SMD
Need more? Email Us
Micro Crystal AG
CRYSTAL 32.7680KHZ 6PF SMD
Lowest to $0.6100
Epson Electronics America Inc-Semiconductor Div
CRYSTAL 32.7680KHZ 12.5PF SMD
Need more? Email Us
Abracon LLC
CRYSTAL 18.4320MHZ 18PF SMD
Need more? Email Us
Abracon LLC
CRYSTAL 32.7680KHZ 12.5PF T/H
Need more? Email Us
ECS Inc.
MONO XTAL 10.7MHZ 4P 2PC 2.5DB / 10.7 MHz Center 3 kOhms Monolithic Crystal Filter Through Hole 2.5dB 15 kHz
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
CRYSTAL 32.7680KHZ 12.5PF SMD
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.9780 $59.8680
15+ $8.1878 $122.8170
22+ $7.9314 $174.4908
31+ $7.6761 $237.9591
39+ $7.4197 $289.3683
53+ $6.6528 $352.5984
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,500 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess