EN
  • EN
  • DE

NX2016SA-52MHZ-EXS00A-CS07103

Part No NX2016SA-52MHZ-EXS00A-CS07103
Manufacturer NDK
Catalog Crystals
Description CRYSTAL 52.0000MHZ 10PF SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1201820-NX2016SA-52MHZ-EXS00A-CS07103
Manufacturer NDK America, Inc.
Category Crystals, Oscillators, Resonators -Crystals
Series NX2016SA
Package Tape & Reel (TR) Cut Tape (CT)
Product Status Active
Frequency 52 MHz
Load Capacitance 10pF
ESR (Equivalent Series Resistance) 50 Ohms
Operating Temperature -40°C ~ 125°C
Mounting Type Surface Mount
Ultra Librarian 3D Model Ultra Librarian NX2016SA-52MHZ-EXS00A-CS07103 CAD Model

Description

The 1201820 is a crystal oscillator manufactured by NDK America, Inc. Bold the product name (e.g., BAV99S,135 → 1201820) and manufacturer (e.g., Nexperia USA Inc. → NDK America, Inc.).

  • Category: Crystals, Oscillators, Resonators - Crystals
  • Series: NX2016SA series
  • Package: Tape & Reel (TR) and Cut Tape (CT)
  • Frequency: 52 MHz
  • ESR (Equivalent Series Resistance): 50 Ohms
  • Load Capacitance: 10pF
  • Temperature Range: -40°C to 125°C
  • Product Status: Active
  • Mounting Type: Surface Mountable

You May Also Be Interested in

AVX Corp/Kyocera Corp
Crystals 27000kHz 8pF AEC-Q20 0
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
Seiko Instruments
CRYSTAL 32.7680KHZ 6PF TH
Need more? Email Us
Abracon LLC
CRYSTAL 12.2880MHZ 18PF SMD
Need more? Email Us
Interquip Electronics
Crystal 8.000MHz 12PF SMCE-5032 Series
Need more? Email Us
Interquip Electronics
Crystal 27.120MHz 18PF SMCE-2520 Series
Need more? Email Us
Diodes Incorporated
CRYSTAL 26.0000MHZ 11PF SMD
Lowest to $1.8384
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess