EN
  • EN
  • DE

NX2012SA 32.768KHZ STD-MUB-2

Part No NX2012SA 32.768KHZ STD-MUB-2
Manufacturer NDK
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 963138-NX2012SA 32.768KHZ STD-MUB-2
Categories OEM Parts(M-N)
Manufacturer NDK
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian NX2012SA 32.768KHZ STD-MUB-2 CAD Model

Description

The NX2012SA 32.768KHZ STD-MUB-2 is a miniature surface mount crystal resonator manufactured by NDK (Nihon Dempa Kogyo). This crystal is designed to oscillate at a frequency of 32.768 kHz, which is a standard frequency used in real-time clocks (RTCs) and other timing applications. The small size and high accuracy of this crystal make it suitable for use in compact electronic devices where precise timekeeping is essential.

Applications:

  • Real-Time Clocks (RTC)
  • Wearable Devices
  • Mobile Phones
  • Internet of Things (IoT) Devices
  • Consumer Electronics

Features:

  • 32.768 kHz Frequency: Standard frequency for timekeeping applications.
  • Miniature Size: Small footprint for space-constrained designs.
  • High Accuracy: Provides precise and stable oscillation.
  • Surface Mount Technology (SMT): Suitable for automated assembly.
  • Excellent Aging Characteristics: Maintains frequency stability over time.

Benefits:

  • Accurate Timekeeping: Enables precise time tracking in electronic devices.
  • Compact Design: Small size allows for integration into miniature products.
  • Reliable Performance: High accuracy and stability ensure consistent operation.
  • Easy Assembly: SMT compatibility simplifies manufacturing.
  • Long-Term Stability: Excellent aging characteristics ensure long-term reliability.

Additional Details:

The NX2012SA 32.768KHZ STD-MUB-2 comes in a small SMD package. Key specifications include frequency tolerance, load capacitance, series resistance, and operating temperature range. Proper PCB layout and component matching are essential for optimal performance. Consult the device datasheet for detailed electrical characteristics, soldering recommendations, and application notes. This crystal is designed to meet stringent quality standards and provide a reliable timing solution for a wide range of electronic applications.

You May Also Be Interested in

Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us
New Japan Radio
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
New Japan Radio
Lowest to $0.3269
New Japan Radio
Lowest to $1.4033
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess