EN
  • EN
  • DE

NX1210AB-48MHZ-EXS00A-CS10192

Part No NX1210AB-48MHZ-EXS00A-CS10192
Manufacturer NDK
Catalog Crystals
Description CRYSTAL 48.0000MHZ 10PF SMD / 48 MHz Crystal 10pF 60 Ohms 4-SMD, No Lead
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Crystals
Mfr NDK America, Inc.
Series NX1210AB
Package Tape & Reel
Type MHz Crystal
Frequency 48 MHz
Load Capacitance 10pF
ESR (Equivalent Series Resistance) 60 Ohms
Operating Mode Fundamental
Temperature Range - Operating -30°C ~ 85°C
Mounting Type Surface Mount
Package / Case 4-SMD, No Lead
Size / Dimension 0.047" L x 0.039" W (1.20mm x 1.00mm)
Height - Seated (Max) 0.012" (0.30mm)
Standard Package 3,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8541.60.0060
Win Source Part Number 1349743-NX1210AB-48MHZ-EXS00A-CS10192
Ultra Librarian 3D Model Ultra Librarian NX1210AB-48MHZ-EXS00A-CS10192 CAD Model

Description

The NX1210AB-48MHZ-EXS00A-CS10192 is a surface mount MHz crystal oscillator from NDK America, Inc. Bold the product name (e.g., BAV99S,135 → BAV99S,"135") and manufacturer (e.g., Nexperia USA Inc. → Nexperia USA Inc.).

  • Package: 4-SMD, no lead
  • Size/Dimension: 0.047" L x 0.039" W (1.20mm x 1.00mm)
  • Seated Height: 0.012" (0.30mm)
  • Frequency: 48 MHz
  • ESR (Equivalent Series Resistance): 60 Ohms
  • Load Capacitance: 10pF
  • Mode: Fundamental
  • Temperature Range: -30°C to 85°C
  • Applications: Consumer electronics and telecommunications equipment

You May Also Be Interested in

Abracon LLC
CRYSTAL 32.7680KHZ 12.5PF T/H
Need more? Email Us
ECS Inc.
CRYSTAL 16.0000MHZ 9PF SMD
Lowest to $1.3928
ECS Inc.
CRYSTAL 24.0000MHZ 20PF SMD
Need more? Email Us
Abracon LLC
CRYSTAL 32.7680KHZ 6PF SMD
Need more? Email Us
ECS Inc.
CRYSTAL 32.7680KHZ 12.5PF SMD
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
CRYSTAL 32.7680KHZ 9PF SMD
Need more? Email Us
ECS Inc.
CRYSTAL 32.7680KHZ 12.5PF SMD
Need more? Email Us
Diodes Incorporated
CRYSTAL 26.0000MHZ 11PF SMD
Lowest to $1.8384
Epson Electronics America Inc-Semiconductor Div
FC-135R 32.7680KA-AC5: SMD XTL K
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess