EN
  • EN
  • DE

NT2016SA-26M-NSA3478B

Part No NT2016SA-26M-NSA3478B
Manufacturer NDK
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 985058-NT2016SA-26M-NSA3478B
Categories OEM Parts(M-N)
Manufacturer NDK
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian NT2016SA-26M-NSA3478B CAD Model

Description

The NT2016SA-26M-NSA3478B is a crystal oscillator manufactured by NDK (Nihon Dempa Kogyo). It is a small, surface-mount device designed to provide a stable and accurate clock signal for various electronic applications. Crystal oscillators like this are essential components in circuits that require precise timing, such as microcontrollers, communication devices, and digital signal processors.

Applications:

  • Microcontroller clock sources
  • Real-time clocks (RTC)
  • Wireless communication devices (e.g., Bluetooth, Wi-Fi)
  • Digital signal processing (DSP)
  • Frequency synthesizers

Features:

  • Small surface-mount package (2.0 x 1.6 mm)
  • High frequency stability
  • Low power consumption
  • Precise frequency output (26 MHz)
  • RoHS compliant

Benefits:

  • Provides a highly accurate and stable clock signal for reliable system operation.
  • Saves board space due to its small size, enabling compact designs.
  • Extends battery life in portable devices due to low power consumption.
  • Ensures consistent performance across a wide range of operating conditions.

Additional Details:

The NT2016SA-26M-NSA3478B operates at a frequency of 26 MHz. The specific stability and tolerance specifications will be detailed in the NDK datasheet, but typically these devices offer frequency stability in the range of ±10 ppm to ±50 ppm over a specified temperature range. The oscillator typically requires a supply voltage of 1.8V to 3.3V. Its small size and low power consumption make it suitable for mobile and wearable devices, as well as other applications where space and power are limited. The NSA3478B designation may refer to specific packaging or testing characteristics.

You May Also Be Interested in

New Japan Radio
Lowest to $0.3269
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $0.8602
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
New Japan Radio
Need more? Email Us
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess