EN
  • EN
  • DE

ENE3127B26MHZ

Part No ENE3127B26MHZ
Manufacturer NDK
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer NDK
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 822669-ENE3127B26MHZ
Ultra Librarian 3D Model Ultra Librarian ENE3127B26MHZ CAD Model

Description

The ENE3127B26MHZ is a crystal oscillator manufactured by NDK (Nihon Dempa Kogyo). This oscillator provides a stable and accurate 26 MHz clock signal, commonly used as a timing reference in various electronic devices. It is known for its high stability and low jitter, making it suitable for applications requiring precise timing.

Applications

  • Microcontrollers
  • Communication devices
  • Real-time clocks (RTC)
  • Frequency synthesizers
  • Portable electronics

Features

  • 26 MHz Output Frequency: Provides a precise clock signal.
  • High Stability: Maintains frequency accuracy over temperature variations.
  • Low Jitter: Minimizes phase noise for clean clock signals.
  • Compact Size: Allows for easy integration into small devices.
  • Surface Mount Technology (SMT): Facilitates automated assembly.

Benefits

  • Accurate Timing: Ensures precise timing for critical applications.
  • Stable Performance: Reliable operation over a wide temperature range.
  • Reduced Timing Errors: Low jitter minimizes timing-related issues.
  • Simplified Integration: Compact size and SMT package ease board design.
  • Enhanced System Reliability: Stable clock signal improves overall system performance.

Additional Details

The ENE3127B26MHZ is available in a small surface mount package, ideal for portable and space-constrained applications. It requires a stable power supply to ensure optimal performance. The device is commonly used in communication devices, microcontrollers, and other applications where a precise 26 MHz clock signal is required. Detailed specifications and application notes are available from NDK to assist in circuit design and integration.

You May Also Be Interested in

Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us
Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
J.W. Winco
ADJ LEVER PLASTIC, STAINLESS M10 / Adjustable Lever Orange
Need more? Email Us
Enocean
PUSHBUTTON TRANSMITTER MODULE / Pushbutton Transmitter Module
Need more? Email Us
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
Adafruit Industries LLC
USB POWER & DATA SIGNAL EXTENDER
Lowest to $96.5384
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Phoenix Contact
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess