EN
  • EN
  • DE

AT-41CD2-20.000M-LN-L-0002

Part No AT-41CD2-20.000M-LN-L-0002
Manufacturer NDK
Catalog Crystals
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Frequency 20 MHz
Height 4 mm
Lead Free Yes
Length 11.4 mm
Maximum Operating Temperature 70 °C
Min Operating Temperature -10 °C
RoHS Compliant
Width 4.8 mm
Win Source Part Number 998935-AT-41CD2-20.000M-LN-L-0002
Categories Crystals
Manufacturer NDK
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AT-41CD2-20.000M-LN-L-0002 CAD Model

Description

The AT-41CD2-20.000M-LN-L-0002 is a quartz crystal resonator manufactured by NDK (Nihon Dempa Kogyo). It is a precision timing component designed for use in a variety of electronic circuits. This crystal operates at a fundamental frequency of 20.000 MHz and is housed in a compact ceramic package. Its high accuracy and stability make it suitable for applications requiring precise timing and frequency control.

Applications:

  • Microcontrollers
  • Real-Time Clocks (RTC)
  • Communication Systems
  • Frequency Synthesizers
  • Test and Measurement Equipment

Features:

  • Fundamental Frequency: 20.000 MHz
  • High Frequency Stability
  • Low Aging Characteristics
  • Compact Ceramic Package
  • RoHS Compliant

Benefits:

  • Provides precise and stable timing signals
  • Ensures accurate operation of electronic circuits
  • Maintains consistent performance over time
  • Suitable for high-density circuit designs
  • Complies with environmental regulations

Additional Details:

The AT-41CD2-20.000M-LN-L-0002 crystal is characterized by its tight frequency tolerance and low aging characteristics. The 'LN' likely signifies low noise characteristics, and the 'L' may refer to load capacitance. It is crucial to consult the official NDK datasheet for the specific crystal to obtain detailed electrical parameters, including frequency tolerance, frequency stability over temperature, series resistance (ESR), load capacitance, and drive level. The crystal is designed to operate with a specific load capacitance to achieve optimal frequency accuracy. Proper circuit design and impedance matching are essential for stable oscillation and to prevent damage to the crystal. This crystal is commonly used in a wide range of applications, including microcontrollers, communication systems, and test equipment, where precise timing and frequency control are critical.

You May Also Be Interested in

ECS Inc.
MONO XTAL 21.4MHZ 4P 2PC 2.5DB / 21.4 MHz Center 850 Ohms Monolithic Crystal Filter Through Hole 2.5dB 7.5 kHz
Need more? Email Us
Citizen Finedevice Co Ltd
CRYSTAL 32.7680KHZ 12.5PF SMD
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
CRYSTAL 32.7680KHZ 8PF SMD
Need more? Email Us
Abracon LLC
CRYSTAL 4.0000MHZ 18PF TH
Need more? Email Us
ECS Inc.
CRYSTAL 32.7680KHZ 12.5PF SMD
Need more? Email Us
Abracon LLC
CRYSTAL 32.7680KHZ 12.5PF T/H
Need more? Email Us
Abracon LLC
CRYSTAL 32.7680KHZ 6PF SMD
Need more? Email Us
Abracon LLC
CRYSTAL 32.7680KHZ 12.5PF TH
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
CRYSTAL 32.7680KHZ 12.5PF SMD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess