EN
  • EN
  • DE

LMH0356SQX/NOPB

Part No LMH0356SQX/NOPB
Manufacturer National Semiconductor
Catalog Linear - Video Processing
Description LINE DRIVER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Active
Function Reclocker
Applications Professional Video
Standards DVB-ASI, SMPTE
Control Interface Serial
Voltage - Supply 3.135V ~ 3.465V
Mounting Type Surface Mount
Package / Case 48-WFQFN Exposed Pad
Supplier Device Package 48-WQFN (7x7);5;9;7;10;8;3;4;2;1;600061;4991;505;175;5779;2005;600062;600004;31;600006;114;600039;2832;600055;600008;600026;448;544;2311;600010;865;2763;220;2521;1465;1654;150;600066;14;2129;816;954;568;884;488;20;846;600057;600;425;703;336;863;638;497;296;818;0;106534;106578;106576;106574;14186;29461;111436;73059;41036;27916;43409;76648;76652;76650;76651;43302;43303;111395;108187;26615;26970;21218;65418;28712;24538;25685;10833;25000;24247;62;61;3;2;243;866;250;1;17;6;0;2;4;7;1;1;238;312520;313534;323674;468330;448421;325687;468322;332749;333534;333732;448469;337905;448473;448471;448470;468323;468324;459324;338007;338011;431050;459722;338170;448420;338890;340642;736857;686107;448474;468325;448424;344246;459721;344673;686106;345517;345605;449142;347058;350233;448425;468326;448422;351051;359346;364642;468327;376795;376800;426928;378349;378359;389754;390076;742416;459692;449140;392915;459323;393078;395447;396077;401277;401368;402077;468329;402734;406396;459691;409552;448472;409769;411483;415775;416545;449141;449139;419710;419736;419737;419746;419772;419774;419775;419792;449143;1;733639;320259;447496;333227;338006;339599;342162;348578;353194;353478;358028;363920;743598;390118;393100;401651;411484;416625;419710;419723;419740;1;448432;471905;459337;819894;448484;459339;459724;690528;425942;448699;448477;448700;459698;459335;459338;448703;448435;693330;468331;342147;342149;342150;342151;831920;831913;831919;342154;831917;769583;459336;342171;468332;342172;468333;448434;342173;468335;459334;449147;459340;459723;676038;449146;449144;353304;448478;448433;459699;353316;448476;353320;459726;353321;353323;448485;459725;459700;468334;353327;353328;353329;468336;449148;449149;449150;459727;448475;448482;468337;468881;448479;468338;468339;380805;380810;513822;380812;380813;383385;404404;446514;446515;1;313832;350874;797992;802342;802346;802347;802343;802339;802341;798005;802348;797964;459330;432330;350906;351931;802340;356918;752407;802336;802345;797969;802338;797896;752312;752313;752314;802344;752416;752315;802053;798106;366703;383917;384631;385105;385159;743599;401297;401362;401364;404151;406106;417045;468341;121123;471904;459696;42987;459325;45878;425941;44480;44483;769582;44505;44752;459327;48861;468342;49009;47448;448429;713758;714346;52313;448428;55750;55754;57803;56338;56350;459695;459329;56871;459328;56901;59529;448426;448697;468343;58188;686108;58194;58471;448487;61153;448427;61286;61300;61308;61320;61334;61474;123937;459728;168975;168993;468346;468347;126258;128773;468348;468349;128299;128301;128245;128257;132227;132229;132234;132251;132284;132364;133668;432331;448430;134768;134904;134944;134947;134960;134300;459326;468350;137093;170958;448431;202627;202821;202873;202896;172054;171307;171308;171314;171271;171403;171404;171411;171582;174115;174186;174197;174218;175151;468352;459730;228794;2382;208611;459729;208613;208617;208699;459697;209415;210256;459693;209902;209941;209963;249171;249294;233163;267452;281265;269388;270795;459731;450089;295274;305478;305487;484366;305492;448488;74581;74590;66586;87787;88648;468345;468344;112613;1;1;329230;409393;409430;411897;1;316912;1;312102;249155;267377;267416;267669;294029;294032;294330;294928;294929;294931;294933;294934;295025;295059;295061;295062;295307;295354;295392;295514;305465;74329;74447;74679;87178;87704;87949;96859;96863;97322;97323;97330;97354;97381;107877;107879;108118;108124;108516;108614;108623;108624;108629;108653;108655;108656;108695;108818;108825;108838;108844;108949;116476;116479;116505;142845;143044;143638;143651;143702;143707;143719;143724;143757;143758;143890;143911;143955;144011;149102;149410;154586;154745;155068;155070;155096;155099;155118;155120;155312;155354;159236;165428;165490;165528;
Ultra Librarian 3D Model Ultra Librarian LMH0356SQX/NOPB CAD Model

You May Also Be Interested in

Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 121FBGA
Need more? Email Us
Seiko Epson Corporation
S1D13C00 MEMORY DISPLAY CONTROLL
Need more? Email Us
Availink Inc.
DVB-T2/S2/S/C/ISDB-T DEMODULATOR
Need more? Email Us
Semtech Corporation
IC VIDEO CABLE EQUALIZER 16QFN
Lowest to $64.0299
MACOM Technology Solutions
IC VIDEO CABLE DRIVER 16QFN
Need more? Email Us
MACOM Technology Solutions
INTEGRATED CIRCUIT VIDEO 16SOIC
Need more? Email Us
Seiko Epson Corporation
IC DRIVER LCD
Need more? Email Us
MACOM Technology Solutions
12G/6G/3G/HD/SD-SDI RECLOCKER WI
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 80QFP
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $54.3119 $54.3119
3+ $44.5636 $133.6908
4+ $43.1710 $172.6840
5+ $41.7784 $208.8920
7+ $40.3858 $282.7006
9+ $36.2080 $325.8720
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 200 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess