EN
  • EN
  • DE

PC87431MAT/TX

Part No PC87431MAT/TX
Manufacturer National Semiconductor (TI)
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1001046-PC87431MAT/TX
Categories OEM Parts(O-R)
Manufacturer National Semiconductor (TI)
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PC87431MAT/TX CAD Model

Description

The PC87431MAT/TX is a Super I/O controller manufactured by National Semiconductor (now Texas Instruments). Super I/O controllers are used in PC motherboards to provide interface capabilities for legacy peripherals such as serial ports, parallel ports, floppy disk drives, and keyboard/mouse interfaces. They integrate multiple I/O functions into a single chip.

Applications

  • PC motherboards
  • Embedded systems
  • Industrial computers
  • Point-of-sale (POS) systems
  • Legacy peripheral support

Features

  • Serial Ports: Supports multiple serial ports (UARTs) for communication with serial devices.
  • Parallel Port: Provides a parallel port interface for printers and other parallel devices.
  • Floppy Disk Controller: Controls floppy disk drives.
  • Keyboard/Mouse Controller: Interfaces with keyboards and mice.
  • Infrared (IrDA) Interface: Supports infrared communication.
  • General-Purpose I/O (GPIO) Pins: Provides programmable I/O pins for custom applications.

Benefits

  • Integrated I/O Functionality: Combines multiple I/O functions into a single chip.
  • Legacy Peripheral Support: Enables compatibility with older peripheral devices.
  • Reduced Board Space: Minimizes the number of components required on the motherboard.
  • Cost-Effective: Provides a cost-efficient solution for I/O control.

Additional Details

The PC87431MAT/TX Super I/O controller is often used in PC motherboards to provide a complete set of I/O functions. The integrated serial ports, parallel port, floppy disk controller, and keyboard/mouse controller simplify the motherboard design. The GPIO pins allow for custom I/O configurations. Datasheets may be difficult to acquire for this older part.

You May Also Be Interested in

Rockwell
Need more? Email Us
KOA Speer
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 960W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Eaton / Cutler Hammer
Pxbcm Meter Module Strip, Left 21 100A C
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Intel
Need more? Email Us
World Produts Inc.
Need more? Email Us
Texas Instruments
Need more? Email Us
Yageo
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess