EN
  • EN
  • DE

NM93CS66MX

Part No NM93CS66MX
Manufacturer National Semiconductor (TI)
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 982817-NM93CS66MX
Categories OEM Parts(M-N)
Manufacturer National Semiconductor (TI)
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian NM93CS66MX CAD Model

Description

The NM93CS66MX is a 4096-bit serial EEPROM from National Semiconductor, now part of Texas Instruments (TI). This memory device utilizes a CMOS process for low power consumption and high reliability. It is organized as 256 words of 16 bits each, making it suitable for storing configuration data, identification parameters, and other non-volatile information in various electronic systems.

Applications

  • Consumer Electronics: Used in televisions, set-top boxes, and audio equipment for storing user preferences and system settings.
  • Industrial Control Systems: Employed in programmable logic controllers (PLCs), motor drives, and other industrial automation equipment for storing configuration parameters and calibration data.
  • Medical Devices: Integrated into medical instruments and equipment for storing calibration data and device-specific parameters.
  • Automotive Electronics: Utilized in engine control units (ECUs), infotainment systems, and other automotive applications for storing configuration data and diagnostic information.
  • Telecommunications Equipment: Used in routers, switches, and other network devices for storing configuration settings and network parameters.

Features

  • 4096 Bits of Serial EEPROM: Provides non-volatile storage for configuration data and other critical information.
  • Organized as 256 x 16: Offers a flexible memory organization for various data storage needs.
  • Self-Timed Write Cycle: Simplifies write operations and reduces the need for external timing components.
  • Low Voltage Operation: Operates from a single 2.7V to 5.5V power supply, making it suitable for low-power applications.
  • Serial Interface: Uses a simple serial interface (typically Microwire) for easy integration with microcontrollers and other digital systems.
  • High Reliability: Offers high endurance and data retention for long-term data storage.
  • CMOS Technology: Provides low power consumption and high noise immunity.
  • Small Package Options: Available in various surface-mount packages for space-constrained applications.

Benefits

  • Non-Volatile Data Storage: Retains data even when power is removed, ensuring that critical information is not lost.
  • Easy Integration: Simple serial interface allows for easy integration with microcontrollers and other digital systems.
  • Low Power Consumption: CMOS technology minimizes power consumption, making it suitable for battery-powered applications.
  • High Reliability: Provides reliable data storage for long-term operation in harsh environments.
  • Flexible Memory Organization: Allows for efficient storage of various types of data.
  • Cost-Effective Solution: Provides a cost-effective solution for non-volatile data storage needs.

The NM93CS66MX is a versatile and reliable serial EEPROM that is suitable for a wide range of applications where non-volatile data storage is required. Its low power consumption, ease of integration, and high reliability make it an ideal choice for many electronic systems.

You May Also Be Interested in

Fairchild/ON Semiconductor
Need more? Email Us
Samsung
SSD 480GB PM953 PCIe 2.5
Need more? Email Us
Crouse-Hinds
Need more? Email Us
Samtec Inc.
CONN HDR .050" 15POS / Connector Header Through Hole 15 position 0.050" (1.27mm)
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 16POS 2MM / Connector Header Through Hole 16 position 0.079" (2.00mm)
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 10POS 2.54MM / Connector Header Through Hole 10 position 0.100" (2.54mm)
Need more? Email Us
ABB Embedded Power
Switch, Selector, 3 Pos, 45 Deg, Black Plastic Bezel, Short HDL, Maint, Grey
Need more? Email Us
Intel
Need more? Email Us
Omron
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess