EN
  • EN
  • DE

NM27LV010T300

Part No NM27LV010T300
Manufacturer National Semiconductor (TI)
Catalog EEPROM
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1082494-NM27LV010T300
Categories EEPROM
Manufacturer National Semiconductor (TI)
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian NM27LV010T300 CAD Model

Description

The NM27LV010T300 is a 1 Mbit (128K x 8) Low Voltage UV Erasable Programmable Read-Only Memory (EPROM) manufactured by National Semiconductor, now Texas Instruments (TI). It is designed for applications that need non-volatile storage with low power consumption and ease of reprogramming.

Applications

  • Embedded Systems: Commonly used for storing firmware and application code in low-power microcontrollers and microprocessors.
  • Portable Devices: Ideal for devices that require low power consumption, such as handheld instruments, mobile devices, and battery-operated equipment.
  • Industrial Automation: Used in programmable logic controllers (PLCs) and other industrial automation equipment for storing control algorithms and configuration data.
  • Telecommunications Equipment: Found in communication devices for storing configuration settings, boot code, and other essential data.
  • Automotive Electronics: Suitable for automotive control systems where low voltage operation and reliable non-volatile storage are required.

Features

  • 1 Mbit Memory Capacity: Provides ample storage for firmware, application code, and other non-volatile data.
  • Low Voltage Operation: Operates at a lower voltage (typically 3V or 3.3V), reducing power consumption and extending battery life in portable devices.
  • UV Erasable: Can be erased and reprogrammed using ultraviolet light, allowing for easy design iterations and software updates.
  • 300ns Access Time: Offers a reasonably fast access time for data retrieval.
  • JEDEC Standard Pinout: Compatible with industry-standard pinouts, simplifying integration and replacement in existing and new designs.
  • Three-State Output: Provides a three-state output, enabling easy interfacing with microprocessor systems and other digital circuits.

Benefits

  • Reduced Power Consumption: The low voltage operation significantly reduces power consumption, making it ideal for battery-powered applications.
  • Flexibility and Reprogrammability: UV erasability allows for easy reprogramming, which is essential during development and for future software updates.
  • High Reliability: Provides reliable non-volatile storage, ensuring data retention even when power is lost.
  • Simplified Integration: JEDEC standard pinout simplifies the design and integration process, saving time and resources.
  • Cost-Effectiveness: Offers a cost-effective solution for non-volatile memory requirements in a variety of applications.

Additional Details

The NM27LV010T300 is typically available in DIP and PLCC packages. It is designed to provide reliable and efficient non-volatile memory storage for a wide range of applications. The EPROM includes protection against electrostatic discharge (ESD) to ensure reliable operation. It usually operates within a temperature range of 0°C to +70°C.

You May Also Be Interested in

Fairchild/ON Semiconductor
EEPROM, 64X16, SERIAL, CMOS / EEPROM Memory IC 1Kb (128 x 8, 64 x 16) SPI 1 MHz 8-SOIC
Need more? Email Us
Fairchild/ON Semiconductor
EEPROM, 64X16, SERIAL, CMOS / EEPROM Memory IC 1Kb (64 x 16) SPI 1 MHz 8-TSSOP
Need more? Email Us
ON Semiconductor
IC EEPROM 256B SPI 1MHZ 8DIP / EEPROM Memory IC 256b (16 x 16) SPI 1 MHz 8-DIP
Need more? Email Us
ON Semiconductor
IC EEPROM 4KBIT SPI 1MHZ 8DIP / EEPROM Memory IC 4Kb (256 x 16) SPI 1 MHz 8-DIP
Need more? Email Us
ON Semiconductor
IC EEPROM 16KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 16Kb (2K x 8) I²C 1 MHz 450 ns 8-UDFN (2x3)
Need more? Email Us
Greenliant
GLS29EE Series 1 Mbit (128 K x 8) 5 V 70 ns Page-Write Flash EEPROM - TSOP-32
Lowest to $138.5294
ON Semiconductor
IC EEPROM 64KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 64Kb (8K x 8) I²C 1 MHz 400 ns 8-UDFN (2x3)
Lowest to $1.4338
ON Semiconductor
IC EEPROM 8KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 8Kb (1K x 8) I²C 1 MHz 450 ns 8-UDFN (2x3)
Need more? Email Us
Fairchild/ON Semiconductor
EEPROM, 256X16, SERIAL, CMOS / EEPROM Memory IC 4Kb (256 x 16) SPI 1 MHz 8-TSSOP
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess