EN
  • EN
  • DE

NM27C128QE-200

Part No NM27C128QE-200
Manufacturer National Semiconductor (TI)
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1082487-NM27C128QE-200
Categories OEM Parts(M-N)
Manufacturer National Semiconductor (TI)
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian NM27C128QE-200 CAD Model

Description

The NM27C128QE-200 is a 128K (16K x 8) UV Erasable PROM (EPROM) manufactured by Texas Instruments (TI), formerly National Semiconductor. It's a non-volatile memory device that stores data which can be erased using ultraviolet light and then reprogrammed. This EPROM is commonly used in applications requiring infrequently updated firmware or program code. The '200' in the part number indicates an access time of 200ns.

Applications

  • Embedded Systems: Used for storing firmware in various embedded systems such as industrial control systems, instrumentation, and communication equipment.
  • Microcontroller-Based Systems: Stores program code for microcontrollers in applications like consumer electronics, appliances, and automotive systems.
  • Programmable Logic Devices (PLDs): Can be used to store configuration data for older PLDs.
  • Development and Prototyping: Ideal for storing code during the development and prototyping stages due to its erasable and reprogrammable nature.
  • Legacy Systems: Can be found in older computer systems and electronic devices that rely on EPROM technology.

Features

  • 128K (16K x 8) EPROM: Provides 131,072 bits of non-volatile memory.
  • UV Erasable: Data can be erased using ultraviolet light, allowing for reprogramming.
  • Access Time: 200 ns: Provides a relatively fast access time for data retrieval.
  • Single 5V Supply: Operates on a single 5V power supply.
  • TTL Compatible Inputs and Outputs: Directly interfaces with TTL logic circuits.
  • Three-State Output: Supports three-state output for easy connection to a microprocessor bus.
  • Low Power Consumption: Consumes relatively low power, suitable for battery-powered or energy-sensitive applications.
  • DIP Package: Typically available in a standard DIP (Dual In-line Package) for ease of prototyping and development.

Benefits

  • Non-Volatile Storage: Retains data even when power is removed, ensuring reliable storage of firmware or program code.
  • Reprogrammable: Can be erased and reprogrammed, allowing for updates and modifications to the stored data.
  • Ease of Use: Simple programming and interfacing requirements make it easy to use in a variety of applications.
  • Reliability: Offers reliable data storage and retrieval.
  • Cost-Effective: A cost-effective solution for non-volatile memory in applications that do not require frequent updates.

Technical Specifications

Key technical specifications for the NM27C128QE-200 EPROM include:

  • Memory Size: 128K (16K x 8)
  • Access Time: 200 ns
  • Supply Voltage: 5V
  • Operating Temperature Range: Typically 0°C to +70°C (commercial grade)
  • Package: DIP-28
  • Programming Voltage: Approximately 12.5V
  • Erasure Wavelength: 253.7 nm (UV light)

You May Also Be Interested in

ABB Embedded Power
Modular 2 Position Selector Switch HeadLong Handle Black Latching
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 80POS 2.54MM / Connector Header Through Hole 80 position 0.100" (2.54mm)
Lowest to $12.3051
Samtec Inc.
CONN HEADER VERT 2POS 2MM / Connector Header Through Hole 2 position 0.079" (2.00mm)
Need more? Email Us
ABB Embedded Power
Switch, Selector, 3 Pos, 45 Deg, Black Plastic Bezel, Short HDL, Maint, Grey
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 8POS 2MM / Connector Header Through Hole 8 position 0.079" (2.00mm)
Lowest to $0.8092
Fairchild/ON Semiconductor
Need more? Email Us
Samtec Inc.
CONN HEADER R/A 1POS / Connector Header Through Hole, Right Angle 1 position
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 16POS 2.54MM / Connector Header Through Hole 16 position 0.100" (2.54mm)
Lowest to $1.9496
STMicroelectronics
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess