EN
  • EN
  • DE

MM54HC00J

Part No MM54HC00J
Manufacturer National Semiconductor (TI)
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1029341-MM54HC00J
Categories OEM Parts(M-N)
Manufacturer National Semiconductor (TI)
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MM54HC00J CAD Model

Description

The MM54HC00J is a high-speed CMOS quad 2-input NAND gate from National Semiconductor (now Texas Instruments). It belongs to the 54HC family of logic gates, offering high speed and low power consumption. The 'J' likely indicates the package type (e.g., a ceramic DIP package).

Applications:

  • Logic Circuits: Used in digital circuits for implementing logic functions.
  • Control Systems: Employed in control systems for signal processing and decision-making.
  • Data Processing: Used in data processing circuits for bitwise operations.
  • Interface Circuits: Implemented in interface circuits for signal conditioning and buffering.
  • Clock Generation: Can be used in oscillator circuits for generating clock signals.

Features:

  • High Speed Operation: Offers fast switching speeds for high-performance applications.
  • Low Power Consumption: CMOS technology provides low power consumption.
  • Wide Operating Voltage Range: Operates over a wide voltage range, typically 2V to 6V.
  • High Noise Immunity: Offers good noise immunity for reliable operation in noisy environments.
  • CMOS Logic Compatibility: Compatible with standard CMOS logic levels.

Benefits:

  • Versatile Logic Function: NAND gate is a universal logic gate that can be used to implement any logic function.
  • High Performance: Offers fast switching speeds and low power consumption.
  • Reliable Operation: High noise immunity ensures reliable operation in noisy environments.
  • Easy Integration: CMOS logic compatibility simplifies integration with other digital circuits.
  • Cost-Effective Solution: Readily available and economical logic gate solution.

Additional Details:

The MM54HC00J contains four independent 2-input NAND gates. The output of each gate is low only when both inputs are high. The package type is a through-hole package. Consult the datasheet for specific electrical characteristics, timing diagrams, and recommended operating conditions. The propagation delay, power dissipation, and noise margins are key performance parameters. It can be used in various combinational and sequential logic circuits.

You May Also Be Interested in

Samtec Inc.
CONN HEADER VERT 80POS 2.54MM / Connector Header Through Hole 80 position 0.100" (2.54mm)
Lowest to $12.3051
Samtec Inc.
CONN HEADER VERT 18POS 2MM / Connector Header Through Hole 18 position 0.079" (2.00mm)
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 10POS 2.54MM / Connector Header Through Hole 10 position 0.100" (2.54mm)
Need more? Email Us
Crouse-Hinds
Need more? Email Us
Intel
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 2POS 2MM / Connector Header Through Hole 2 position 0.079" (2.00mm)
Need more? Email Us
Samtec Inc.
CONN HEADER R/A 1POS / Connector Header Through Hole, Right Angle 1 position
Need more? Email Us
Samtec Inc.
2MM TERMINAL STRIP / Connector Header Through Hole 50 position 0.079" (2.00mm)
Need more? Email Us
Samtec Inc.
CONN HDR .050" 15POS / Connector Header Through Hole 15 position 0.050" (1.27mm)
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess