EN
  • EN
  • DE

LMZ10503EXTTZE

Part No LMZ10503EXTTZE
Manufacturer National Semiconductor (TI)
Catalog Power Supplies Board Mount DCDC Converters
Description 3A SIMPLE SWITCHER® Power Module with 5.5V Maximum Input Voltage for Military and Rugged Applications
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer National Semiconductor (TI)
Win Source Part Number 1202501-LMZ10503EXTTZE
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LMZ10503EXTTZE CAD Model

Description

The LMZ10503 is a SIMPLE SWITCHER® power module manufactured by Texas Instruments (formerly National Semiconductor). This easy-to-use power module integrates a DC-DC converter, inductor, and passives into a small package, simplifying power supply design. It’s capable of delivering a regulated output voltage from a wide input voltage range with high efficiency.

Applications

  • Point-of-Load (POL) Regulation: Providing regulated power to individual components or subsystems on a circuit board.
  • FPGA and Microprocessor Power: Supplying power to FPGAs, microprocessors, and microcontrollers.
  • Industrial Automation: Powering sensors, controllers, and other components in industrial equipment.
  • Medical Equipment: Providing regulated power in medical devices.
  • Telecommunications Equipment: Powering network devices and other telecommunications equipment.

Features

  • Integrated DC-DC Converter: Simplifies power supply design and reduces component count.
  • Wide Input Voltage Range: Operates from a wide input voltage, accommodating various power sources.
  • High Efficiency: Minimizes power dissipation and reduces heat generation.
  • Adjustable Output Voltage: Allows for flexible output voltage configuration.
  • Overcurrent and Overtemperature Protection: Protects the module and downstream components from damage.
  • Small Package Size: Enables compact designs and easy integration.

Benefits

  • Reduced Design Time: Simplifies power supply design and reduces time to market.
  • Improved System Reliability: Protection features enhance system reliability.
  • Smaller Footprint: Compact package saves board space.
  • High Efficiency: Reduces power consumption and heat generation.

Additional Details

The LMZ10503 requires minimal external components, typically only input and output capacitors. The output voltage can be adjusted using external resistors. The datasheet provides detailed information on component selection, layout guidelines, and thermal considerations. Proper heat sinking may be required depending on the operating conditions and load current. The SIMPLE SWITCHER® series is known for its ease of use and robust performance in a variety of applications. The LMZ10503EXTTZE likely indicates a specific temperature range or other variant specification; consult the datasheet for full details.

You May Also Be Interested in

Silergy Corp
1.2MHz Step-down type Adjustable 800mA SOT-23-6 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2911
On-Bright
Step-down type Adjustable 200mA SOT-23-6 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2911
Silergy Corp
2.4MHz Step-down type Adjustable 712.5mV~1.5V 6A CSP-20(1.6x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.4075
HGSEMI
Buck Switching Regulator IC Adjustable 1.2V~37V 1 Output 3A TO-263-5
Lowest to $1.1642
P-DUKE Technology, Inc.
External/Internal Power Supply Accessories RoHS
Lowest to $34.9254
Silergy Corp
1.2MHz Step-down type Adjustable 3A SOT-563 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2038
XLSemi
Buck Switching Regulator IC Adjustable 1.25V~32V 1 Output 12A TO-220-5
Lowest to $0.7859
Microne
650kHz Boost Adjustable 600mV~12V 2A SOT-23-6 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.1575
XLSemi
150kHz Step-down type Fixed 5V 2.1A SOIC-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2445

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $26.1146 $78.3438
6+ $21.4276 $128.5656
9+ $20.7577 $186.8193
12+ $20.0878 $241.0536
15+ $19.4190 $291.2850
20+ $17.4093 $348.1860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,721 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess