EN
  • EN
  • DE

LMX2353TMX

Part No LMX2353TMX
Manufacturer National Semiconductor (TI)
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description PLLatinum™ Fractional N Single 2.5 GHz Frequency Synthesizer
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer National Semiconductor (TI)
Win Source Part Number 1202413-LMX2353TMX
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LMX2353TMX CAD Model

Description

The LMX2353TMX is a low-power, high-performance frequency synthesizer manufactured by National Semiconductor, now part of Texas Instruments (TI). It's designed for use in wireless communication systems and features a dual modulus prescaler, allowing for fine frequency resolution and fast locking times. The device is typically used in conjunction with a voltage-controlled oscillator (VCO) to generate stable and accurate frequencies.

Applications:

  • Wireless Communication Systems: Used in cellular phones, cordless phones, and other wireless devices.
  • Satellite Communication Systems: Employed in satellite receivers and transmitters.
  • Cable TV Tuners: Used in set-top boxes and cable modems.
  • Frequency Hopping Spread Spectrum (FHSS) Systems: Implemented in systems that require rapid frequency switching.
  • Test and Measurement Equipment: Utilized in signal generators and frequency counters.

Features:

  • Low Power Consumption: Designed for battery-powered applications.
  • High Performance: Delivers excellent phase noise performance and fast locking times.
  • Dual Modulus Prescaler: Enables fine frequency resolution.
  • Serial Interface: Programmable via a serial interface (e.g., SPI).
  • Power-Down Mode: Reduces power consumption when the device is not in use.
  • Wide Operating Voltage Range: Operates over a broad voltage range.
  • Small Package: Available in a compact package for space-constrained applications.

Benefits:

  • Long Battery Life: Low power consumption extends battery life in portable devices.
  • Accurate Frequency Synthesis: High performance ensures precise frequency generation.
  • Flexible Programming: Serial interface allows for easy configuration.
  • Easy Integration: Small package simplifies board layout.
  • Reliable Operation: Designed for stable and dependable performance.

Additional Details:

The LMX2353TMX requires external loop filter components to optimize its performance. The choice of loop filter components depends on the specific application requirements. The device is typically controlled by a microcontroller or digital signal processor (DSP). It is sensitive to electrostatic discharge (ESD) and should be handled with appropriate precautions. Consult the datasheet for detailed electrical characteristics, timing diagrams, and application notes. The device is typically surface mounted using reflow soldering techniques.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC PLL CLK GEN 1:12 3.3V 48-LQFP
Lowest to $21.8969
IDT, Integrated Device Technology Inc
IC MULTIPLIER/ZD BUFFER 8-SOIC
Lowest to $3.7836
IDT, Integrated Device Technology Inc
IC CLK DVR PLL 1:8 200MHZ 32TQFP
Need more? Email Us
IDT, Integrated Device Technology Inc
Need more? Email Us
IDT, Integrated Device Technology Inc
IC PLL CLK GEN 200MHZ 32VFQFN
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLK BUFFER 1:4 167MHZ 10DFN
Lowest to $2.6115
IDT, Integrated Device Technology Inc
IC NETWORKING SYSTEM CLK 20-SSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLOCK GENERATOR SMD
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLK USER CONFIGURABLE 28-SSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.6694 $58.7104
39+ $3.0109 $117.4251
60+ $2.9168 $175.0080
82+ $2.8227 $231.4614
106+ $2.7286 $289.2316
142+ $2.4463 $347.3746
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,100 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess