EN
  • EN
  • DE

LMX2332LTMF

Part No LMX2332LTMF
Manufacturer National Semiconductor (TI)
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1070422-LMX2332LTMF
Categories OEM Parts(J-L)
Manufacturer National Semiconductor (TI)
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LMX2332LTMF CAD Model

Description

The LMX2332LTMF is a PLLatinum™ low power dual frequency synthesizer from National Semiconductor, now Texas Instruments (TI). This device is designed to provide two independent, stable, and accurate frequency sources for a wide range of wireless communication applications. It integrates two high-performance phase-locked loops (PLLs) with low-noise voltage-controlled oscillators (VCOs), offering excellent frequency stability and low phase noise. Its low power consumption makes it ideal for battery-powered and portable devices.

Applications

  • Dual-band wireless handsets
  • Wireless LAN (WLAN) devices
  • Cordless phones
  • Personal communication systems (PCS)
  • Portable radios

Features

  • Dual frequency synthesizers
  • Operating frequency up to 2.4 GHz
  • Low phase noise: -95 dBc/Hz @ 10 kHz offset
  • Low supply voltage: 2.7 V to 5.5 V
  • Programmable output power
  • Power-down mode for battery saving
  • 3-wire serial interface for programming
  • Small TSSOP package

Benefits

  • Dual Synthesizers: Provides two independent frequency sources in a single package.
  • Stable Frequencies: Offers precise and reliable frequency sources for wireless communication systems.
  • Low Phase Noise: Minimizes interference and improves signal quality.
  • Low Power Consumption: Extends battery life in portable applications.
  • Easy to Use: Simple 3-wire serial interface allows for easy programming and control.
  • Compact Size: The small TSSOP package saves valuable board space.

The LMX2332LTMF frequency synthesizer operates from a single supply voltage and includes a power-down mode to minimize power consumption when not in use. The programmable output power allows for optimization of the transmit signal strength. The 3-wire serial interface simplifies programming of the synthesizer parameters for both PLLs. An external loop filter is required for each PLL to optimize the synthesizer's performance. The selection of loop filter components depends on the desired loop bandwidth and phase margin. Proper layout and grounding are essential for optimal performance. Decoupling capacitors should be placed close to the power supply pins to minimize noise. Understanding the datasheet and application notes is crucial for proper design and implementation.

You May Also Be Interested in

Panasonic
Power Relay 24V 5A 2CO Tht
Lowest to $1.4157
Lumileds
LUXEON 2835C 3V 4000K 80CRI / LED Lighting series White, Neutral 4000K 3V 120mA 120° 1411 (3528 Metric)
Lowest to $0.0460
Toshiba Semiconductor and Storage
TOSHIBA Diode Silicon Epitaxial Schottky Barrier Type
Need more? Email Us
Lumileds
Lowest to $1.6320
Lowpower
Lowest to $0.0772
Leshan Radio
ESD Protection Diode 10V 1.8pF DFN0603 F style
Lowest to $0.0189
Samsung
Need more? Email Us
Lowpower
Lowest to $0.0643
STMicroelectronics
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess