EN
  • EN
  • DE

LMH0040SQE

Part No LMH0040SQE
Manufacturer National Semiconductor (TI)
Catalog Interface - Specialized
Description 3G, HD, SD, DVB-ASI SDI Serializer and Driver with LVDS Interface
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer National Semiconductor (TI)
Win Source Part Number 1201363-LMH0040SQE
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LMH0040SQE CAD Model

Description

The LMH0040SQE, now manufactured by Texas Instruments (TI) after acquiring National Semiconductor, is a SMPTE 292M Serial Digital Cable Driver. This device is designed to drive 75Ω coaxial cables at data rates up to 1.485 Gbps, making it suitable for high-definition serial digital video applications.

Applications

  • HD-SDI Video Transmission: Used for transmitting high-definition serial digital video signals over coaxial cables.
  • Broadcast Equipment: Employed in broadcast video equipment such as cameras, switchers, and routers.
  • Video Production Equipment: Used in video editing and production systems for signal distribution.
  • Surveillance Systems: Integrated into surveillance systems for transmitting video data.
  • Medical Imaging: Used in medical imaging equipment for transmitting high-resolution images.
  • Digital Video Recorders (DVRs): Employed in DVRs for recording and playback of digital video.

Features

  • SMPTE 292M Compliance: Compliant with SMPTE 292M standard for HD-SDI video transmission.
  • Data Rates up to 1.485 Gbps: Supports data rates up to 1.485 Gbps for high-definition video.
  • 75Ω Cable Driver: Designed to drive 75Ω coaxial cables.
  • Low Output Jitter: Minimizes output jitter for high-quality signal transmission.
  • Adjustable Output Swing: Allows adjustment of the output signal amplitude.
  • Single 3.3V Supply: Operates from a single 3.3V power supply.
  • Low Power Consumption: Consumes minimal power.

Benefits

  • High-Quality Video Transmission: Enables high-quality transmission of HD-SDI video signals.
  • Long Cable Reach: Can drive signals over extended cable lengths.
  • Reduced Signal Distortion: Low output jitter minimizes signal degradation.
  • Versatile Application: Suitable for a wide range of applications requiring HD-SDI video transmission.
  • Easy Integration: Single 3.3V supply simplifies system integration.
  • Efficient Power Usage: Low power consumption contributes to energy efficiency.

Additional Details

The LMH0040SQE comes in a small LLP (Leadless Leadframe Package). The operating temperature range is typically -40°C to +85°C. The output swing can be adjusted to optimize signal performance. This cable driver is a reliable and efficient solution for transmitting HD-SDI video signals in various professional video applications.

You May Also Be Interested in

NXP / Nexperia
Interface 32-HTSSOP
Need more? Email Us
Renesas Electronics America
Switch Interfacing Interface 484-FCBGA (23x23)
Need more? Email Us
Phoenix Contact
2 Position Terminal Block Gray Plug Connection 6.2mm
Need more? Email Us
Holt Integrated Circuits Inc.
SPI -40℃~+85℃ QFN-44(7x7) Specialized RoHS
Lowest to $173.1344
Altera
Specialized RoHS
Lowest to $10.1866
Zilog
IC INTERFACE SPECIALIZED 44PLCC
Need more? Email Us
NXP / Nexperia
Interface
Need more? Email Us
Molex, LLC
180 Connector Header, Male Pins Through Hole Black
Lowest to $27.2727
Analog Devices Inc.
Ethernet Interface 128-BGA (10x10)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $18.4892 $73.9568
8+ $15.1709 $121.3672
12+ $14.6962 $176.3544
17+ $14.2227 $241.7859
22+ $13.7480 $302.4560
29+ $12.3262 $357.4598
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,700 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess