EN
  • EN
  • DE

LM747J/883C

Part No LM747J/883C
Manufacturer National Semiconductor (TI)
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1008066-LM747J/883C
Categories OEM Parts(J-L)
Manufacturer National Semiconductor (TI)
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LM747J/883C CAD Model

Description

The LM747J/883C is a dual operational amplifier designed for a wide range of analog applications. Manufactured by National Semiconductor (now Texas Instruments), this device is a precision-engineered amplifier suitable for use in demanding military and aerospace environments due to its compliance with MIL-STD-883 standards.

Applications

  • Precision Instrumentation: The LM747J/883C is used in high-accuracy measurement equipment, including data acquisition systems and scientific instruments.
  • Military and Aerospace Systems: Due to its MIL-STD-883 compliance, it is employed in critical applications such as guidance systems, avionics, and communication equipment.
  • Analog Signal Processing: It serves as a core component in circuits for filtering, amplification, and signal conditioning.
  • Voltage Comparators: The device can be configured as a voltage comparator for threshold detection and control applications.
  • Active Filters: It is used in active filter designs for audio and communication systems.

Features

  • Dual Operational Amplifier: Contains two independent operational amplifiers in a single package, saving board space.
  • MIL-STD-883 Compliance: Meets stringent military standards for reliability and performance under harsh conditions.
  • High Input Impedance: Provides minimal loading on signal sources.
  • Low Input Bias Current: Ensures accurate amplification of low-level signals.
  • Short-Circuit Protection: Protects the device from damage due to output short circuits.
  • Wide Supply Voltage Range: Operates from a wide range of supply voltages, typically ±5V to ±15V.

Benefits

  • High Reliability: The MIL-STD-883 compliance ensures reliable performance in demanding environments.
  • Space Saving: The dual amplifier configuration reduces board space requirements.
  • Precision Amplification: Low input bias current and high input impedance ensure accurate signal amplification.
  • Versatile Applications: Suitable for a broad range of analog signal processing and instrumentation applications.
  • Robust Protection: Short-circuit protection enhances the device's durability and prevents damage.

Additional Details

The LM747J/883C is typically housed in a hermetically sealed package to ensure long-term reliability. It operates over a wide temperature range, typically -55°C to +125°C. Key electrical specifications include a typical input offset voltage of 2mV, a large signal voltage gain of 50,000, and a common-mode rejection ratio of 90dB. This operational amplifier is designed for applications requiring high precision, stability, and reliability.

You May Also Be Interested in

Lumileds
LED LUXEON R WHITE SMD / LED Lighting series White, Cool 5700K 5-Step MacAdam Ellipse 2.81V 700mA 120° 1812 (4532 Metric)
Lowest to $0.8166
Lumileds
Lowest to $1.6320
Leshan Radio
Lowest to $0.0215
OSRAM Opto Semiconductors Inc.
Need more? Email Us
Lumileds
Lowest to $2.6115
Taiyo Yuden
Ferrite Bead Multilayer Chip 0805 240 OHMS25
Lowest to $0.0104
OSRAM Opto Semiconductors Inc.
LED TOPLED WARM WHITE 2700K 6SMD / LED Lighting series White, Warm 2700K 3.6V 140mA 120° 6-SMD, J-Lead
Need more? Email Us
Toshiba Semiconductor and Storage
TOSHIBA Diode Silicon Epitaxial Schottky Barrier Type
Need more? Email Us
Bel Power Solutions
AC/DC CONVERTER 48V 50W / Enclosed, Conformal Coated AC DC Converters 1 Output 48V 85 ~ 264 VAC Input
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess