EN
  • EN
  • DE

LM6511IN

Part No LM6511IN
Manufacturer National Semiconductor (TI)
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1001517-LM6511IN
Categories OEM Parts(J-L)
Manufacturer National Semiconductor (TI)
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LM6511IN CAD Model

Description

The LM6511IN is a high-speed, single-supply operational amplifier from National Semiconductor (now Texas Instruments). It is designed for applications requiring wide bandwidth, high slew rate, and low distortion, particularly in video and imaging systems. Its single-supply operation makes it suitable for portable and battery-powered devices.

Applications

  • Video Amplifiers: Used in video signal processing chains to amplify and buffer video signals while maintaining signal integrity.
  • Imaging Systems: Employed in CCD and CMOS imaging systems for amplifying sensor outputs.
  • Line Drivers: Drives signals over long cables with minimal signal degradation.
  • High-Speed Data Acquisition: Used in data acquisition systems for amplifying and buffering high-frequency signals.
  • Instrumentation Amplifiers: Can be used as a building block in instrumentation amplifiers for precise measurement applications.

Features

  • High Slew Rate: Provides fast signal response, essential for high-frequency applications.
  • Wide Bandwidth: Amplifies a wide range of frequencies with minimal attenuation.
  • Single-Supply Operation: Operates from a single power supply voltage, simplifying power supply design.
  • Low Distortion: Minimizes signal distortion, ensuring accurate signal reproduction.
  • Low Input Bias Current: Reduces DC errors and improves accuracy.
  • Rail-to-Rail Output: Output voltage can swing close to the supply rails, maximizing dynamic range.

Benefits

  • Improved Signal Integrity: High slew rate and wide bandwidth ensure accurate signal reproduction.
  • Simplified Power Supply Design: Single-supply operation reduces the complexity and cost of power supply design.
  • Increased Dynamic Range: Rail-to-rail output maximizes the usable signal range.
  • Reduced Distortion: Low distortion minimizes unwanted signal artifacts.
  • Enhanced Accuracy: Low input bias current minimizes DC errors.

Technical Specifications (Typical)

While specific values will vary, common specifications for similar devices in this family include:

  • Supply Voltage: +3V to +12V
  • Slew Rate: 200V/µs to 400V/µs
  • Bandwidth: 100 MHz to 200 MHz
  • Input Bias Current: Typically less than 1 µA
  • Operating Temperature Range: -40°C to +85°C
  • Package: DIP-8, SOIC-8

You May Also Be Interested in

Leshan Radio
Lowest to $0.0222
Leshan Radio
Lowest to $0.0382
Lowpower
Lowest to $0.0405
Lowpower
Lowest to $0.0772
Lumileds
Lowest to $1.6320
Panasonic
Power Relay 24V 5A 2CO Tht
Lowest to $1.4157
Leshan Radio
Switching Diodes 150mA 75V 8ns 2Pin SOD123-FL
Lowest to $0.0087
OSRAM Opto Semiconductors Inc.
LED TOPLED WARM WHITE 2700K 6SMD / LED Lighting series White, Warm 2700K 3.6V 140mA 120° 6-SMD, J-Lead
Need more? Email Us
Isocom Components 2004 LTD
Opto Coupler Single Channel 6 Pin DIP Zero Crossing Triac Coupler
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess