EN
  • EN
  • DE

LM624NA

Part No LM624NA
Manufacturer National Semiconductor (TI)
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1000866-LM624NA
Categories OEM Parts(J-L)
Manufacturer National Semiconductor (TI)
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LM624NA CAD Model

Description

The LM624NA is a precision operational amplifier (op-amp) from Texas Instruments (formerly National Semiconductor). It is designed for applications requiring high accuracy, low input bias current, and low input offset voltage. This op-amp is suitable for use in instrumentation amplifiers, precision voltage followers, and other high-performance analog circuits.

Applications

  • Instrumentation Amplifiers: Used as the core component in instrumentation amplifiers for precise signal amplification.
  • Precision Voltage Followers: Employed in voltage follower circuits to buffer high-impedance sources without introducing errors.
  • Active Filters: Integrated into active filter designs to achieve high performance filtering.
  • Precision Current Sources: Utilized in current source circuits to provide stable and accurate current output.
  • Data Acquisition Systems: Applied in data acquisition systems to amplify and condition analog signals for accurate measurement.

Features

  • Low Input Bias Current: Minimizes errors due to input bias current, ensuring accurate signal amplification.
  • Low Input Offset Voltage: Reduces DC errors in the output signal, improving overall accuracy.
  • High Open-Loop Gain: Provides high gain for precise signal amplification.
  • Wide Input Voltage Range: Operates over a wide range of input voltages, offering design flexibility.
  • Internal Compensation: Simplifies circuit design by eliminating the need for external compensation components.

Benefits

  • High Accuracy: Provides precise signal amplification with minimal errors.
  • Improved Performance: Enhances the performance of analog circuits with its low input bias current and low input offset voltage.
  • Simplified Design: Internal compensation simplifies circuit design and reduces component count.
  • Versatile Application: Suitable for a wide range of precision analog applications.
  • Reliable Operation: Designed for long-term reliability and stable performance.

Additional Details

The LM624NA operational amplifier is typically packaged in an 8-pin DIP (Dual In-line Package). It operates from a dual power supply, typically ±15V. The operating temperature range is usually specified from -25°C to +85°C. The device is compliant with RoHS standards, ensuring it is free from hazardous substances. When using the LM624NA, it is crucial to consider its input common-mode range and output voltage swing to ensure proper operation in a given circuit.

The op-amp's high open-loop gain is essential for achieving high accuracy in closed-loop configurations. The low input bias current and low input offset voltage minimize errors caused by the op-amp itself, allowing for more precise signal processing. Detailed datasheets from Texas Instruments provide comprehensive information on its electrical, thermal, and mechanical characteristics. Applications requiring high accuracy and minimal distortion benefit from the LM624NA's superior performance.

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
LED TOPLED WARM WHITE 2700K 6SMD / LED Lighting series White, Warm 2700K 3.6V 140mA 120° 6-SMD, J-Lead
Need more? Email Us
Leshan Radio
Lowest to $0.0215
Toshiba Semiconductor and Storage
TOSHIBA Diode Silicon Epitaxial Schottky Barrier Type
Need more? Email Us
Lumileds
Lowest to $2.6115
Taiyo Yuden
Ferrite Bead Multilayer Chip 0805 240 OHMS25
Lowest to $0.0104
OSRAM Opto Semiconductors Inc.
Need more? Email Us
Lumileds
LED LUXEON R WHITE SMD / LED Lighting series White, Cool 5700K 5-Step MacAdam Ellipse 2.81V 700mA 120° 1812 (4532 Metric)
Lowest to $0.8166
KIWI
Lowest to $0.0839
Bel Power Solutions
AC/DC CONVERTER 48V 50W / Enclosed, Conformal Coated AC DC Converters 1 Output 48V 85 ~ 264 VAC Input
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.9794 $58.7640
145+ $0.8039 $116.5655
225+ $0.7785 $175.1625
310+ $0.7542 $233.8020
400+ $0.7288 $291.5200
535+ $0.6537 $349.7295
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,700 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess