EN
  • EN
  • DE

LM6104MX

Part No LM6104MX
Manufacturer National Semiconductor (TI)
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1070184-LM6104MX
Categories OEM Parts(J-L)
Manufacturer National Semiconductor (TI)
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LM6104MX CAD Model

Description

The LM6104MX is a quad low-power, rail-to-rail input and output operational amplifier manufactured by National Semiconductor, now Texas Instruments (TI). This op-amp is designed for applications requiring low power consumption, high input impedance, and the ability to process signals close to the supply rails.

Applications

  • Battery-powered systems: Ideal for devices where minimizing power consumption is critical.
  • Sensor signal conditioning: Amplifying and buffering signals from various sensors.
  • Portable instrumentation: Suitable for use in portable measurement and testing equipment.
  • Audio amplification: Amplifying audio signals in low-power audio applications.
  • Data acquisition systems: Converting analog signals to digital format in data acquisition systems.

Features

  • Low power consumption: Extends battery life in portable applications.
  • Rail-to-rail input and output: Allows for full use of the supply voltage range.
  • High input impedance: Minimizes loading effects on signal sources.
  • Wide supply voltage range: Offers flexibility in power supply selection.
  • Quad op-amp: Contains four independent op-amps in a single package.

Benefits

  • Extended operating time: Low power consumption ensures longer battery life for portable devices.
  • Enhanced signal integrity: Rail-to-rail operation maximizes signal swing and minimizes distortion.
  • Reduced loading effects: High input impedance prevents signal degradation.
  • Versatile power supply options: Wide supply voltage range provides flexibility in circuit design.
  • Space-saving design: Quad op-amp configuration reduces component count and board space.

Additional Details

The LM6104MX quad op-amp is a versatile component designed for low-power, precision signal processing. Its rail-to-rail input and output capabilities allow it to handle a wide range of signals effectively. The high input impedance minimizes loading effects, ensuring accurate signal amplification. The device's low power consumption makes it suitable for battery-powered applications. It is typically available in surface-mount packages. For detailed specifications, including input offset voltage, gain-bandwidth product, and temperature ratings, refer to the official datasheet from Texas Instruments.

You May Also Be Interested in

Leshan Radio
ESD Protection Diode 10V 1.8pF DFN0603 F style
Lowest to $0.0189
OSRAM Opto Semiconductors Inc.
LED TOPLED WARM WHITE 2700K 6SMD / LED Lighting series White, Warm 2700K 3.6V 140mA 120° 6-SMD, J-Lead
Need more? Email Us
Lumileds
Lowest to $1.6320
Samsung
Need more? Email Us
Panasonic
Power Relay 24V 5A 2CO Tht
Lowest to $1.4157
Murata Electronics North America
Lowest to $0.1305
Leshan Radio
Lowest to $0.0222
Bel Power Solutions
AC/DC CONVERTER 48V 50W / Enclosed, Conformal Coated AC DC Converters 1 Output 48V 85 ~ 264 VAC Input
Need more? Email Us
Lowpower
Lowest to $0.0643

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess