EN
  • EN
  • DE

LM555H/883QS

Part No LM555H/883QS
Manufacturer National Semiconductor (TI)
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 992575-LM555H/883QS
Categories OEM Parts(J-L)
Manufacturer National Semiconductor (TI)
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LM555H/883QS CAD Model

Description

The National Semiconductor (TI) LM555H/883QS is a precision timer IC capable of producing accurate time delays or oscillation. As a highly versatile device, it can be configured in various modes, including monostable (one-shot) and astable (free-running) operation. This particular variant is built to meet military specifications, ensuring its robust performance in demanding environments.

Applications

  • Precision timing circuits
  • Pulse generation
  • Sequential timing
  • Time delay generation
  • Oscillator circuits

Features

  • Timing from microseconds to hours
  • Astable or monostable operation
  • Adjustable duty cycle
  • High output current sourcing/sinking capability
  • TTL compatible output
  • Military temperature range
  • Hermetically sealed package for reliability

Benefits

  • Provides precise and reliable timing control
  • Offers flexibility with multiple operating modes
  • Enables custom pulse width control
  • Drives a wide range of loads
  • Interfaces easily with digital logic
  • Operates reliably in harsh conditions
  • Ensures long-term stability and performance

Additional Details

The LM555H/883QS timer offers exceptional flexibility, allowing it to be configured for a multitude of timing applications. The device features a wide timing range, adjustable from microseconds to hours, depending on the external components used. It can operate in both astable mode, generating a continuous stream of pulses, and monostable mode, producing a single pulse of a specific duration when triggered. Its output is TTL compatible, making it easy to integrate into digital circuits. The device's high output current capability ensures that it can drive a variety of loads directly.

Specifically, the "/883QS" designation indicates that this part is manufactured and tested to meet stringent military standards, ensuring its reliability and performance in demanding environments. The hermetically sealed package provides protection against moisture and other contaminants, further enhancing its robustness. This makes the LM555H/883QS well-suited for aerospace, defense, and other high-reliability applications where failure is not an option.

You May Also Be Interested in

ON Semiconductor
Lowest to $0.1379
STMicroelectronics
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED TOPLED WARM WHITE 2700K 6SMD / LED Lighting series White, Warm 2700K 3.6V 140mA 120° 6-SMD, J-Lead
Need more? Email Us
Lumileds
LUXEON 2835C 3V 4000K 80CRI / LED Lighting series White, Neutral 4000K 3V 120mA 120° 1411 (3528 Metric)
Lowest to $0.0460
Lowpower
Lowest to $0.0772
Leshan Radio
Lowest to $0.0222
Leshan Radio
ESD Protection Diode 10V 1.8pF DFN0603 F style
Lowest to $0.0189
Lowpower
Lowest to $0.0405
Lowpower
Lowest to $0.0643

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess