EN
  • EN
  • DE

LM4934WL

Part No LM4934WL
Manufacturer National Semiconductor (TI)
Catalog Evaluation Boards - Audio Amplifiers
Description 3D Audio Sub-System with Stereo Speaker, OCL/SE Stereo Headphone, Earpiece and Mono Line Level Outputs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer National Semiconductor (TI)
Win Source Part Number 1200145-LM4934WL
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM4934WL CAD Model

Description

The LM4934WL is a Boomer series, low power, high quality 2.1 channel audio subsystem designed specifically for portable or space-constrained applications. This integrated circuit from National Semiconductor (now Texas Instruments) delivers a complete audio solution, minimizing external components and board space while providing excellent audio performance.

Applications:

  • Cellular Phones: Used to enhance the audio experience in mobile devices.
  • Laptop and Notebook Computers: Provides high-quality audio output for multimedia applications.
  • Portable Media Players: Delivers superior sound for music and video playback.
  • Personal Digital Assistants (PDAs): Integrates audio functionality into handheld devices.
  • USB Speakers: Enables high-fidelity audio output for computer peripherals.

Features:

  • 2.1 Channel Audio Output: Provides stereo output plus a dedicated subwoofer channel.
  • Low Power Consumption: Optimizes battery life in portable devices.
  • Integrated Volume Control: Allows for easy adjustment of audio levels.
  • Shutdown Mode: Minimizes power consumption when audio output is not required.
  • Click and Pop Suppression: Reduces unwanted noise during power-up and power-down.
  • Short-Circuit and Thermal Protection: Ensures device reliability and prevents damage from electrical faults.

Benefits:

  • Improved Audio Quality: Delivers clear and high-fidelity sound for an enhanced listening experience.
  • Reduced Board Space: Integrates multiple audio functions into a single chip, saving valuable space.
  • Extended Battery Life: Low power consumption optimizes battery usage in portable devices.
  • Simplified Design: Minimizes the number of external components required, simplifying the design process.
  • Enhanced Reliability: Protection features ensure robust performance and prevent damage.

Additional Details:

The LM4934WL operates on a single power supply and is designed for ease of use. It incorporates advanced features to minimize noise and distortion, ensuring a clean and accurate audio signal. The integrated volume control allows for precise adjustment of audio levels, while the shutdown mode helps to conserve power when the device is not in use. This audio subsystem is an ideal choice for a wide range of portable and space-constrained audio applications.

The LM4934WL comes in a space-saving package, and is designed to meet the requirements of modern portable electronic devices. By integrating a complete audio solution into a single chip, the LM4934WL simplifies the design process and reduces overall system cost, while providing high-quality audio performance. It supports a wide range of audio formats and is compatible with various audio sources, making it a versatile solution for any audio application.

You May Also Be Interested in

STMicroelectronics
IC AMP CLASS D QUAD 50W 64LQFP
Need more? Email Us
Texas Instruments
IC AMP CLASS D QUAD 116W 36HSSOP
Need more? Email Us
Texas Instruments
EVAL BOARD FOR LME49830
Need more? Email Us
Analog Devices Inc.
IC AMP CLASS D STER 2.5W 16WLCSP
Need more? Email Us
Texas Instruments
EVAL BOARD FOR TPA2011D1
Need more? Email Us
Texas Instruments
EVAL BOARD FOR TPA6120A2
Need more? Email Us
Microsemi Corporation
EVAL BOARD FOR LX1722
Need more? Email Us
Texas Instruments
IC AMP CLASS G STER 30MW 25DSBGA
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB MONO 1.4W 10UMAX
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.9355 $63.7420
9+ $13.0758 $117.6822
14+ $12.6669 $177.3366
19+ $12.2580 $232.9020
25+ $11.8503 $296.2575
33+ $10.6237 $350.5821
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,700 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess