EN
  • EN
  • DE

KMVUS000LM-B304

Part No KMVUS000LM-B304
Manufacturer Samsung
Catalog DDR
Description eMCP 8GB eMMC + MDDR 4GB
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 956807-KMVUS000LM-B304
Series *
Ultra Librarian 3D Model Ultra Librarian KMVUS000LM-B304 CAD Model

Description

The Samsung KMVUS000LM-B304 is an advanced embedded MultiMediaCard (eMMC) that integrates NAND flash memory and an eMMC controller into a single package. This component is designed for applications requiring high-performance, reliable storage in a compact form factor. It provides a streamlined storage solution with advanced features for data management and error correction.

Applications

  • Smartphones
  • Tablets
  • Mobile Computing Devices
  • Automotive Applications (e.g., infotainment systems)
  • Wearable Devices

Features

  • eMMC 5.1 Interface: Offers high-speed data transfer rates for quick read and write operations.
  • NAND Flash Memory: Provides non-volatile storage, ensuring data retention even without power.
  • Integrated Controller: Manages memory operations, including error correction, wear leveling, and bad block management.
  • High-Density Storage: Provides ample storage space for operating systems, applications, and user data.
  • Compact Design: Enables easy integration into small and portable devices.
  • Advanced Memory Management: Optimizes performance and reliability through sophisticated algorithms.

Benefits

  • Faster Boot Times: Accelerates device startup, reducing wait times for users.
  • Improved Application Performance: Enhances the speed and responsiveness of applications.
  • Enhanced User Experience: Delivers smooth and seamless performance across various applications.
  • Reliable Data Storage: Ensures data integrity with advanced error correction and wear leveling.
  • Simplified Integration: Reduces design complexity and time-to-market.
  • Lower Power Consumption: Optimizes energy efficiency, extending battery life in portable devices.

Technical Specifications

While specific capacity and speed details may vary, the KMVUS000LM-B304 generally supports read speeds up to 250 MB/s and write speeds up to 90 MB/s, complying with the eMMC 5.1 standard. It typically operates at 3.3V. The component is built to withstand a wide range of operating temperatures, ensuring dependability in various settings. The package type is usually a standard BGA (Ball Grid Array) for simple surface mounting.

The Samsung KMVUS000LM-B304 eMMC is a versatile storage solution suitable for demanding applications requiring high performance, reliability, and capacity within a compact form factor. Its integrated controller and advanced memory management features guarantee optimal performance and data integrity, making it an excellent choice for diverse consumer electronics and embedded systems.

You May Also Be Interested in

PALIT
GeForce RTX 5060 Infinity 2 OC 8GB
Need more? Email Us
ASUS
Dual GeForce RTX 5070 12GB GDDR7 OC Edition
Need more? Email Us
GigaDevice Semiconductor
512Mbit 1.14V~1.26V 1.6GHz DDR4 SDRAM FBGA-96 Memory (ICs) RoHS
Lowest to $58.5000
GigaDevice Semiconductor
4Gbit 1.2V DDR4 SDRAM FBGA-96 Memory (ICs) RoHS
Lowest to $15.1344
Micron Technology Inc.
Memory Modules DDR5 8GByte SODIMM
Need more? Email Us
Micron Technology Inc.
IC DRAM 16GBIT POD 78FBGA
Need more? Email Us
Foresee Group
64Gbit 2.133GHz FBGA-200(10x14.5) Memory (ICs) RoHS
Lowest to $1,213.8508
Intel
Core Ultra 5 245KF (24M Cache, up to 5.20 GHz)
Need more? Email Us
Seagate Technology
16TB HDD 3.5" SATA Exos X24 6Gb/s 512MB
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess