EN
  • EN
  • DE

LM3722IM5X-2.32

Part No LM3722IM5X-2.32
Manufacturer National Semiconductor (TI)
Catalog PMIC - Supervisors
Description 5-Pin Microprocessor Reset Circuits
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer National Semiconductor (TI)
Win Source Part Number 1199163-LM3722IM5X-2.32
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM3722IM5X-2.32 CAD Model

Description

The LM3722IM5X-2.32 is a micropower undervoltage detector with a precision voltage reference manufactured by National Semiconductor (now Texas Instruments). It's designed to monitor voltage levels in various electronic systems and provide a reset signal when the voltage falls below a predetermined threshold. The specific threshold for this part is 2.32V.

Applications

  • Microprocessor systems: Used to ensure proper reset during power-up and brown-out conditions.
  • Battery-powered devices: Monitors battery voltage to prevent deep discharge and ensure reliable operation.
  • Voltage regulators: Provides a reset signal if the regulator output falls outside the specified limits.
  • Automotive electronics: Monitors critical voltage levels in automotive systems.
  • Industrial control systems: Provides voltage monitoring for reliable operation of industrial equipment.

Features

  • Precision voltage reference: Ensures accurate voltage monitoring.
  • Micropower operation: Consumes very little power, making it suitable for battery-powered applications.
  • Open-drain reset output: Allows for flexible reset signal configuration.
  • Small package size: Available in a small SOT-23 package, saving board space.
  • Wide operating voltage range: Operates over a wide range of input voltages.

Benefits

  • Prevents system crashes: Ensures that the system is properly reset during undervoltage conditions, preventing data corruption and system crashes.
  • Extends battery life: Low power consumption helps to extend battery life in portable devices.
  • Improves system reliability: Provides a reliable reset signal, ensuring that the system operates correctly under all conditions.
  • Simplifies system design: Reduces the need for external components, simplifying system design.
  • Cost-effective solution: Provides a cost-effective solution for voltage monitoring.

Additional Details

The LM3722 series includes different voltage threshold options. The LM3722IM5X-2.32 specifically has a factory-trimmed reset threshold voltage of 2.32V. The output is an open-drain configuration, requiring a pull-up resistor. The device operates over a specified temperature range, typically -40°C to +85°C. Refer to the Texas Instruments datasheet for complete electrical characteristics and application information. The SOT-23 package is a surface mount package. It's commonly used in applications where board space is limited.

You May Also Be Interested in

AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165
Analog Devices Inc.
IC SUPERVISOR 3 CHANNEL 8DFN
Lowest to $12.2239
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-8
Lowest to $2.3459
Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.4553
SG Micro Corp
SC-70-4(R) Supervisors RoHS
Lowest to $0.2329
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Lowest to $6.4030
SG Micro Corp
240ms Active Low 1V~5.5V 1 SOT-23-3 Supervisors RoHS
Lowest to $0.1601
Maxim Integrated
MAX16012TT+ Analog Devices / Maxim Integrated Supervisory Circuits Ultra-Small, Overvoltage Protection/Dete datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess