EN
  • EN
  • DE

LM3711XKMM-232

Part No LM3711XKMM-232
Manufacturer National Semiconductor (TI)
Catalog PMIC - Supervisors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package MSOP
Lead Free Contains Lead
Number of Pins 10
Packaging Tape & Reel (TR)
RoHS Compliant
Win Source Part Number 1221341-LM3711XKMM-232
Categories PMIC - Supervisors
Manufacturer National Semiconductor (TI)
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM3711XKMM-232 CAD Model

Description

The LM3711XKMM-232 is a microprocessor supervisory circuit manufactured by National Semiconductor (now Texas Instruments). It is designed to monitor the voltage levels of microprocessor systems and provide reset signals to prevent erroneous operation. The device incorporates features such as power-on reset, low-voltage detection, and watchdog timer functionality.

Applications

  • Microprocessor-based systems
  • Embedded controllers
  • Industrial automation equipment
  • Automotive electronics
  • Consumer electronics

Features

  • Power-on reset (POR)
  • Low-voltage detection (LVD)
  • Watchdog timer (WDT)
  • Manual reset input
  • Active-low reset output
  • Small package size

Benefits

  • Improved system reliability
  • Prevention of data corruption
  • Automatic system reset after power failure
  • Detection of voltage drops and brownouts
  • Protection against software errors
  • Simplified system design

Additional Details

The LM3711XKMM-232 supervisory circuit provides power-on reset (POR) functionality, ensuring that the microprocessor starts in a known state after power-up. The low-voltage detection (LVD) feature monitors the supply voltage and asserts a reset signal if the voltage drops below a certain threshold. The watchdog timer (WDT) prevents the system from hanging due to software errors by periodically resetting the microprocessor if it fails to respond within a specified time. The manual reset input allows for external reset control. The active-low reset output is compatible with most microprocessor reset inputs. The small package size minimizes board space requirements. The specific voltage threshold levels, watchdog timer timeout period, and other parameters can be found in the datasheet. This supervisory circuit enhances system reliability by preventing data corruption and ensuring proper operation in the event of power failures or software errors. Its functions are critical for robust embedded system design. By automatically resetting the system during abnormal conditions, it reduces the risk of system crashes and downtime.

You May Also Be Interested in

Analog Devices Inc.
IC SUPERVISOR 3 CHANNEL 8DFN
Lowest to $12.2239
Maxim Integrated
MAX6495ATT/V+ Analog Devices / Maxim Integrated Supervisory Circuits 72V, Overvoltage-Protection Switches/Lim datasheet, inventory, & pricing.
Need more? Email Us
Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165
Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.4553
EM Microelectronic
ULTRA LOW POWER RESET CIRCUIT WI
Lowest to $1.0187
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Lowest to $0.1560
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Lowest to $6.4030

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess