The LM3530UMX-40B is a high-efficiency, fixed-frequency synchronous boost converter with a built-in Schottky diode. Manufactured by Texas Instruments (formerly National Semiconductor), this device is optimized for powering white LEDs in portable applications.
Applications
- Backlighting for cellular phones
- Backlighting for PDAs
- Backlighting for digital cameras
- General white LED lighting applications
Features
- High Efficiency: Achieves up to 85% efficiency, maximizing battery life.
- Fixed Frequency Operation: Operates at a fixed switching frequency, simplifying filter design and minimizing EMI.
- Built-in Schottky Diode: Integrated Schottky diode reduces external component count and simplifies design.
- Low Shutdown Current: Minimizes battery drain when the device is disabled.
- Adjustable Output Voltage: Output voltage can be adjusted using external resistors.
- Overvoltage Protection: Includes overvoltage protection to prevent damage to the LEDs.
- Short-Circuit Protection: Protects the device and LEDs from short-circuit conditions.
Benefits
- Extended Battery Life: High efficiency operation maximizes battery life in portable applications.
- Reduced Component Count: Integrated Schottky diode reduces the number of external components required, saving space and cost.
- Simplified Design: Fixed frequency operation and integrated features simplify the design process.
- Enhanced Reliability: Overvoltage and short-circuit protection features enhance the reliability of the LED backlight system.
- Compact Solution: Small package size makes it suitable for space-constrained applications.
Technical Specifications
The LM3530UMX-40B operates from an input voltage range of 2.7V to 5.5V and can deliver up to 400mA of output current. It is available in a small, thermally-enhanced micro SMD package. The switching frequency is typically 1 MHz. The device includes a shutdown feature that reduces the quiescent current to less than 1µA. The output voltage is adjustable via an external resistor divider. The device also offers overvoltage protection, short-circuit protection and thermal shutdown.