EN
  • EN
  • DE

LM3464MH

Part No LM3464MH
Manufacturer National Semiconductor (TI)
Catalog PMIC - LED Drivers
Description LED Driver with Dynamic Headroom Control and Thermal Control Interfaces
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer National Semiconductor (TI)
Win Source Part Number 1198877-LM3464MH
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM3464MH CAD Model

Description

The LM3464MH is a high-performance LED driver from Texas Instruments (formerly National Semiconductor), designed for driving high-brightness LEDs (HBLEDs) in a variety of applications. It is a constant current regulator that provides accurate and efficient control of LED current, ensuring consistent brightness and long LED lifespan.

Applications:

  • Automotive Lighting: Used in automotive headlights, tail lights, and daytime running lights (DRLs) for reliable and efficient LED driving.
  • General Lighting: Employed in LED-based lighting fixtures for commercial and residential applications.
  • Industrial Lighting: Powers LEDs in industrial lighting systems, such as machine vision lighting and task lighting.
  • Signage and Displays: Used in LED signage and displays for accurate and consistent brightness control.
  • Backlighting: Drives LEDs for backlighting LCD displays in monitors, televisions, and other devices.

Features:

  • Constant Current Regulation: Provides precise and stable current control for LEDs, ensuring consistent brightness.
  • Wide Input Voltage Range: Operates over a wide input voltage range, accommodating various power supply configurations.
  • PWM Dimming: Supports PWM (Pulse Width Modulation) dimming for precise brightness control.
  • Overvoltage Protection: Protects the LEDs from damage due to overvoltage conditions.
  • Overtemperature Protection: Shuts down the driver if the temperature exceeds a safe level, preventing thermal damage.
  • Open LED Protection: Prevents damage to the driver in case of an open LED connection.

Benefits:

  • Consistent LED Brightness: Precise current control ensures consistent brightness across all LEDs.
  • Long LED Lifespan: Constant current regulation prevents overdriving the LEDs, extending their lifespan.
  • Efficient Power Conversion: High efficiency minimizes power losses and reduces heat generation.
  • Protection Features: Overvoltage and overtemperature protection enhance reliability and prevent damage.
  • Flexible Dimming Control: PWM dimming allows for precise brightness adjustment.

Technical Specifications: The LM3464MH typically operates with an input voltage range of 4.5V to 42V. The output current can be adjusted using an external resistor. PWM dimming frequency is typically up to a few kHz. Switching frequency is usually in the range of a few hundred kHz. The device is available in an HTSSOP package. Refer to the official datasheet for detailed electrical characteristics, application circuit recommendations, and thermal management considerations.

You May Also Be Interested in

Linear Technology
IC LED DRIVER CTRLR DIM 16MSOP
Lowest to $11.0769
Allegro MicroSystems, LLC
IC LED DRV RGLTR PWM 120MA 24QFN / LED Driver IC 4 Output DC DC Regulator Step-Up (Boost) Analog, PWM Dimming 120mA 24-QFN (4x4)
Need more? Email Us
Diodes Incorporated
IC LED DRVR CTRLR PWM 250MA 16SO / LED Driver IC 4 Output DC DC Controller Step-Up (Boost) Analog, PWM Dimming 250mA 16-SO
Lowest to $1.1342
Fairchild/ON Semiconductor
IC LED DRIVER CTRLR DIM 16SO
Need more? Email Us
Diodes Incorporated
IC OFFLINE LED DRIVER SO-7
Lowest to $0.3128
Texas Instruments
IC LED DRIVER LINEAR 60MA 24VQFN
Lowest to $2.9233
Diodes Incorporated
IC LED DRIVER RGLTR PWM 3A 8SO / LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) Analog, PWM Dimming 3A 8-SO-EP
Lowest to $1.1730
Allegro MicroSystems, LLC
LED Backlight Driver for Medium/Large Displays | IC LED DRIVER CTRLR DIM 24SOIC
Need more? Email Us
Diodes Incorporated
IC LED DRIVER OFFL 2A 7SO / LED Driver IC 1 Output AC DC Offline Switcher Step-Down (Buck) Dimming 2A 7-SO
Lowest to $0.0668

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.5925 $61.5175
26+ $4.5888 $119.3088
39+ $4.4456 $173.3784
54+ $4.3024 $232.3296
70+ $4.1592 $291.1440
93+ $3.7283 $346.7319
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,600 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess