The LM3409HV is a P-channel MOSFET constant current buck regulator for driving high-brightness LEDs. Manufactured by Texas Instruments (formerly National Semiconductor), it's designed to provide a simple and efficient solution for LED lighting applications. It offers precise constant current control, ensuring consistent brightness and long lifespan for the LEDs.
Applications
- High Brightness LED Lighting
- Automotive Lighting
- General Illumination
- Backlighting
- Signage
Features
- Constant Current Regulation
- Wide Input Voltage Range
- High Efficiency
- Integrated High-Side P-Channel MOSFET
- Hysteretic Control
- Analog and PWM Dimming Capability
Benefits
- Ensures consistent LED brightness and prolongs LED lifespan.
- Adapts to a wide range of power supply voltages.
- Minimizes power loss and heat generation.
- Reduces external component count and simplifies design.
- Provides stable and accurate current regulation.
- Offers flexible dimming options.
The LM3409HV uses a hysteretic control scheme to regulate the LED current. The integrated P-channel MOSFET simplifies the design and reduces the number of external components required. The device can be dimmed using either an analog voltage or a PWM signal. Protection features include over-voltage protection and thermal shutdown.
Technical Specifications:
- Input Voltage Range: 6V to 75V
- Output Current: Adjustable
- Operating Frequency: Up to 1 MHz
- Package: HTSSOP-16