EN
  • EN
  • DE

LM317ATP+

Part No LM317ATP+
Manufacturer National Semiconductor (TI)
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1069979-LM317ATP+
Categories OEM Parts(J-L)
Manufacturer National Semiconductor (TI)
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LM317ATP+ CAD Model

Description

The LM317ATP+ is an adjustable 3-terminal positive voltage regulator manufactured by National Semiconductor (now Texas Instruments). It is designed to supply a regulated voltage output that can be adjusted over a range, making it highly versatile for various applications requiring different voltage levels.

Applications:

  • Adjustable Power Supplies: Used as the core component in adjustable voltage power supplies.
  • Battery Chargers: Provides controlled voltage and current for charging batteries.
  • Constant Current Regulators: Can be configured to provide a constant current output for LED drivers and other applications.
  • Benchtop Power Supplies: Used in laboratory power supplies where adjustable voltage and current are needed.
  • Microcontroller Power Supplies: Adjustable voltage supply for prototyping and development.

Features:

  • Adjustable Output Voltage: Output voltage can be adjusted from 1.25V to 37V.
  • Output Current Capability: Capable of delivering over 1.5A of output current.
  • Internal Thermal Overload Protection: Protects the regulator from damage due to excessive heat.
  • Short Circuit Protection: Protects the regulator from damage due to short circuits at the output.
  • Output Transistor Safe-Area Compensation: Enhances the reliability of the output transistor.
  • Floating Operation: Can operate in a floating configuration, allowing for voltage regulation at higher voltage levels.

Benefits:

  • Versatile Voltage Regulation: Adjustable output voltage allows for use in a wide range of applications.
  • High Output Current: Can supply sufficient current for many electronic circuits.
  • Protection against damage: Built-in protection features prevent damage from over-temperature and short circuits.
  • Simplified Circuit Design: Requires only a few external components for operation.
  • Increased Reliability: Safe-area compensation enhances the reliability of the output transistor.

Additional Details:

The LM317ATP+ requires two external resistors to set the output voltage. The output voltage is determined by the ratio of these two resistors. Consult the datasheet for specific resistor values and circuit configurations. The device is available in through-hole packages like TO-220. Heat sinking may be required depending on the input voltage, output voltage, and output current. It is crucial to check the datasheet for the maximum input voltage, output current capability, and thermal resistance to ensure proper operation and prevent damage to the regulator.

You May Also Be Interested in

Leshan Radio
ESD Protection Diode 10V 1.8pF DFN0603 F style
Lowest to $0.0189
Toshiba Semiconductor and Storage
TOSHIBA Diode Silicon Epitaxial Schottky Barrier Type
Need more? Email Us
Chilisin
Lowest to $0.0517
OSRAM Opto Semiconductors Inc.
Need more? Email Us
Isocom Components 2004 LTD
Opto Coupler Single Channel 6 Pin DIP Zero Crossing Triac Coupler
Need more? Email Us
Lumileds
Lowest to $2.6115
Panasonic
Single Color LED, Blue, 1.1mm
Lowest to $0.1964
Leshan Radio
Lowest to $0.0382
Bel Power Solutions
AC/DC CONVERTER 48V 50W / Enclosed, Conformal Coated AC DC Converters 1 Output 48V 85 ~ 264 VAC Input
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess