EN
  • EN
  • DE

LM1971N

Part No LM1971N
Manufacturer National Semiconductor (TI)
Catalog Audio Special Purpose
Description LM1971 Overture™ Audio Attenuator Series Digitally Controlled 62 dB Audio Attenuator with/Mute
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer National Semiconductor (TI)
Win Source Part Number 1196974-LM1971N
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM1971N CAD Model

Description

The LM1971N is an audio attenuator manufactured by National Semiconductor (now Texas Instruments). It's designed to electronically control the volume or signal level in audio systems. This monolithic integrated circuit provides a means to adjust audio levels smoothly and without mechanical potentiometers.

Applications:

  • Audio Amplifiers: Volume control in stereo and home theater amplifiers.
  • Mixers: Signal level adjustment in audio mixing consoles.
  • Equalizers: Gain adjustment in graphic equalizers and other audio processing equipment.
  • Electronic Music Instruments: Volume and tone control in synthesizers and other electronic instruments.
  • Automotive Audio Systems: Volume control in car stereos.

Features:

  • Electronic Attenuation: Provides smooth and precise control over audio signal levels without mechanical potentiometers.
  • Wide Attenuation Range: Offers a wide range of attenuation, typically exceeding 80 dB.
  • Low Distortion: Maintains high audio quality with minimal distortion.
  • Low Noise: Introduces minimal noise into the audio signal.
  • Single Supply Operation: Operates from a single power supply, simplifying the design.
  • Simple Control Interface: Typically controlled by a DC voltage or current.

Benefits:

  • Improved Reliability: Eliminates mechanical potentiometers, which are prone to wear and tear.
  • Precise Control: Provides precise and repeatable control over audio signal levels.
  • Remote Control Capability: Allows for remote volume control via electronic signals.
  • Enhanced Audio Quality: Low distortion and noise contribute to high audio quality.
  • Simplified Design: Simplifies the design of audio systems by providing an integrated attenuation solution.

Additional Details:

The LM1971N typically comes in a DIP (Dual In-Line Package). It requires a relatively small number of external components. The attenuation is controlled by applying a DC voltage or current to the control pin. The specific relationship between the control voltage/current and the attenuation level is detailed in the datasheet. Consult the Texas Instruments datasheet for detailed specifications, including operating voltage range, attenuation range, distortion, noise, and control voltage/current requirements. Application notes are also available, showing example circuit configurations. The device is designed for audio frequencies.

You May Also Be Interested in

Fairchild/ON Semiconductor
IC DETECTION SWITCH 10UMLP
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
IC VOLUME CONTROL 44QIPM
Need more? Email Us
MACOM Technology Solutions
ACCESS VOICE PROCESSOR
Need more? Email Us
Rohm Semiconductor
IC AUDIO TONE PROCESSOR 32SSOPA
Need more? Email Us
Seiko Epson Corporation
IC VOICE PROCESSOR 52QFP13
Need more? Email Us
ON Semiconductor
VOIP PROCESSOR
Need more? Email Us
Seiko Epson Corporation
IC VOICE PROCESSOR 48QFP12
Need more? Email Us
Rohm Semiconductor
IC AUDIO TONE PROCESSOR 20SSOP
Need more? Email Us
Intersil
MPU CIRCUIT, CMOS, PQFP128
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess