EN
  • EN
  • DE

LM158AJ883Q

Part No LM158AJ883Q
Manufacturer National Semiconductor (TI)
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1000372-LM158AJ883Q
Categories OEM Parts(J-L)
Manufacturer National Semiconductor (TI)
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LM158AJ883Q CAD Model

Description

The LM158AJ883Q is a dual operational amplifier designed for a wide range of analog applications. It is part of the LM158 family, known for its low power consumption, single-supply operation, and good stability. The '883Q' designation indicates compliance with military-grade standards, signifying enhanced reliability and performance over extended temperature ranges.

Applications:

  • Instrumentation Amplifiers: Used as building blocks in instrumentation amplifiers for precise signal amplification.
  • Active Filters: Employed in active filter circuits for signal conditioning and noise reduction.
  • Voltage Followers: Utilized as voltage followers for buffering signals and impedance matching.
  • Signal Conditioning: Incorporated in signal conditioning circuits for sensor signal amplification and processing.
  • Military and Aerospace Applications: Due to the '883Q' designation, specifically designed and tested for use in demanding military and aerospace environments.

Features:

  • Dual Operational Amplifier: Contains two independent operational amplifiers in a single package.
  • Low Power Consumption: Designed for low power operation, making it suitable for battery-powered applications.
  • Single-Supply Operation: Can operate from a single power supply voltage.
  • Wide Input Voltage Range: Supports a wide range of input voltages.
  • No Frequency Compensation Required: Stable operation without the need for external frequency compensation components.
  • Military Grade: The '883Q' suffix indicates compliance with military standards, ensuring high reliability and performance under extreme conditions.

Benefits:

  • Reduced Component Count: The dual op-amp configuration reduces the number of components needed in a design.
  • Simplified Power Supply: Single-supply operation simplifies power supply requirements.
  • Improved Reliability: The military-grade designation ensures high reliability and performance in harsh environments.
  • Versatile Application: Suitable for a wide range of analog applications.

Additional Details:

The LM158AJ883Q’s specifications include input offset voltage, input bias current, open-loop gain, supply voltage range, and operating temperature range. The '883Q' designation implies adherence to stringent quality control and testing procedures, making it suitable for applications where reliability is paramount. Detailed electrical characteristics and application guidelines can be found in the device's datasheet.

You May Also Be Interested in

Leshan Radio
Schottky Diode 0.35A 40V 2Pin SOD-323
Lowest to $0.0187
STMicroelectronics
Need more? Email Us
Lite-On Inc.
Need more? Email Us
Bel Power Solutions
AC/DC CONVERTER 48V 50W / Enclosed, Conformal Coated AC DC Converters 1 Output 48V 85 ~ 264 VAC Input
Need more? Email Us
Lowpower
Lowest to $0.0772
OSRAM Opto Semiconductors Inc.
LED TOPLED WARM WHITE 2700K 6SMD / LED Lighting series White, Warm 2700K 3.6V 140mA 120° 6-SMD, J-Lead
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
Leshan Radio
Lowest to $0.0215
Lowpower
Lowest to $0.0643

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess