EN
  • EN
  • DE

LM014MX

Part No LM014MX
Manufacturer National Semiconductor (TI)
Catalog Electronic Wholesale
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 05+
Reference case SOP8
Manufacturer National Semiconductor (TI)
Manufacturer Homepage www.national.com
RoHS State Request Verification
Win Source Part Number 754250-LM014MX
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM014MX CAD Model

Description

The LM014MX is a dual operational amplifier from Texas Instruments (formerly National Semiconductor), designed for general-purpose analog signal processing applications. It offers low power consumption and stable performance, making it suitable for battery-powered devices and portable equipment.

Applications:

  • Audio Amplification: Used in preamplifiers and audio signal processing circuits.
  • Signal Conditioning: Employed for filtering and amplifying weak signals.
  • Instrumentation Amplifiers: Utilized in measurement and control systems.
  • Active Filters: Implemented in circuits to filter out unwanted frequencies.

Features:

  • Dual Op-Amp: Integrates two operational amplifiers in a single package.
  • Low Power Consumption: Reduces energy usage for extended battery life.
  • High Gain: Provides significant amplification for weak signals.
  • Wide Operating Voltage Range: Operates effectively across various voltage levels.
  • Short Circuit Protection: Protects the amplifier from damage due to short circuits.

Benefits:

  • Accurate Signal Processing: Ensures precise signal amplification and manipulation.
  • Reliable Performance: Stable operation under varying conditions.
  • Versatile Application: Suitable for a broad range of analog circuit designs.
  • Extended Battery Life: Low power consumption makes it ideal for portable devices.

Specifications:

The LM014MX typically operates with a supply voltage range of ±5V to ±15V. It has a high open-loop gain, typically around 100dB. The input bias current is usually in the nanoampere range, and the input offset voltage is typically a few millivolts. The operating temperature range is generally from -40°C to +85°C. The slew rate is typically around 0.5 V/µs. It comes in an SOIC-8 package. Detailed specifications are available in the Texas Instruments datasheet.

The LM014MX is a reliable and versatile dual op-amp suitable for a variety of analog signal processing needs, particularly in applications where low power consumption is critical.

You May Also Be Interested in

Xicor Inc.
Advanced 2-Wire Serial E 2 PROM with Block Lock TM Protection
Need more? Email Us
NEC
SILICON MONOLITHIC BIPOLAR INTEGRATED CIRCUIT WIDE BAND AMPLIFIER
Need more? Email Us
Texas Instruments
1048576-WORD BY 4-BIT DYNAMIC RANDOM-ACCESS MEMORIES
Need more? Email Us
Texas Instruments
1024 × 18 CLOCKED FIRST-IN, FIRST-OUT MEMORY
Lowest to $30.8613
Xilinx Inc.
5V in-system programmable
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Lowest to $16.8087
Texas Instruments
RADIO FREQUENCY I DENTIFICATION SYSTEMS
Lowest to $17.3974
SamHop
N-Channel E nhancement Mode Field Effect Transistor
Need more? Email Us
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess