EN
  • EN
  • DE

LF11331D

Part No LF11331D
Manufacturer National Semiconductor (TI)
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1033054-LF11331D
Categories OEM Parts(J-L)
Manufacturer National Semiconductor (TI)
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LF11331D CAD Model

Description

The LF11331D is a monolithic instrumentation amplifier manufactured by National Semiconductor (now Texas Instruments). It is designed for high-precision, low-noise amplification of differential signals. This amplifier is commonly used in data acquisition systems, sensor interfaces, and medical instrumentation where accurate signal amplification is critical.

Applications:

  • Data Acquisition Systems
  • Sensor Interfaces (e.g., strain gauges, thermocouples)
  • Medical Instrumentation (e.g., ECG, EEG)
  • Process Control
  • Test and Measurement Equipment

Features:

  • Low Input Offset Voltage: Ensures high accuracy in signal amplification
  • High Common-Mode Rejection Ratio (CMRR): Minimizes noise and interference from common-mode signals
  • Adjustable Gain: Allows for flexible gain settings to accommodate various signal levels
  • Low Noise: Provides clean signal amplification with minimal added noise
  • Wide Bandwidth: Supports a broad range of signal frequencies
  • Single or Dual Supply Operation: Offers flexibility in power supply configuration
  • Package Type: DIP (Dual In-line Package)

Benefits:

  • High Precision Amplification: Delivers accurate and reliable signal amplification, ensuring data integrity.
  • Noise Reduction: Minimizes noise and interference, improving signal quality.
  • Flexible Gain Adjustment: Allows for easy adjustment of gain to match different signal levels and application requirements.
  • Versatile Application: Suitable for a wide range of applications, including data acquisition, sensor interfacing, and medical instrumentation.
  • Stable Performance: Provides stable and consistent performance over a wide range of operating conditions.

Additional Details:

The LF11331D features a low input offset voltage and high CMRR, which are essential for accurate differential signal amplification. The gain can be adjusted using external resistors, providing flexibility in signal conditioning. The amplifier's low noise characteristics ensure that the amplified signal remains clean and free from unwanted noise.

This instrumentation amplifier is an excellent choice for applications requiring high-precision and low-noise amplification of differential signals. Its robust features and benefits make it suitable for demanding industrial and medical applications.

You May Also Be Interested in

Lowpower
Lowest to $0.0405
Lite-On Inc.
Need more? Email Us
Panasonic
Power Relay 24V 5A 2CO Tht
Lowest to $1.4157
Lowpower
Lowest to $0.0643
Lite-On Inc.
LTV Series Single Channel 5000 V Through Hole Optocoupler - DIP-4
Need more? Email Us
Murata Electronics North America
Lowest to $0.1305
Lowpower
Lowest to $0.0772
Lumileds
Lowest to $1.6320
KIWI
Lowest to $0.0839

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess