EN
  • EN
  • DE

JM38510/01901BCA

Part No JM38510/01901BCA
Manufacturer National Semiconductor (TI)
Catalog OEM Parts (J - L)
Description Msi Full Jan Qual (DM54180J)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1012779-JM38510/01901BCA
Categories OEM Parts(J-L)
Manufacturer National Semiconductor (TI)
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian JM38510/01901BCA CAD Model

Description

The JM38510/01901BCA is a military-grade integrated circuit, typically a logic gate or other standard component manufactured to meet stringent military specifications. These components are designed for high reliability and performance in harsh environments.

Applications:

  • Military Communications Equipment: Used in radios, satellite communication systems, and other communication devices.
  • Aerospace Systems: Employed in flight control systems, navigation systems, and other aerospace applications.
  • Defense Systems: Found in missile guidance systems, radar systems, and other defense applications.
  • Industrial Control Systems: Utilized in critical industrial control applications.
  • High-Reliability Applications: Integrated into systems where failure is not an option.

Features:

  • Military-Grade Specifications: Manufactured to meet stringent military standards, such as MIL-STD-883.
  • Extended Temperature Range: Operates over a wide temperature range, suitable for harsh environments.
  • High Reliability: Designed for long-term reliability and performance.
  • Radiation Hardness: Resistant to radiation effects in space and other high-radiation environments.
  • Hermetic Packaging: Encased in a hermetically sealed package to protect against moisture and contamination.

Benefits:

  • Reliability: Provides reliable performance in demanding applications.
  • Durability: Withstands harsh environmental conditions.
  • Long Lifespan: Offers a long operational lifespan.
  • Performance: Delivers consistent performance over a wide range of conditions.
  • Compliance: Meets stringent military and aerospace standards.

Additional Details:

The JM38510/01901BCA designation indicates a specific part number within the military standard. The BCA suffix typically refers to the package type and testing level. These components undergo rigorous testing and screening to ensure compliance with military specifications. Common package types include ceramic DIPs and flatpacks.

These devices are often used in applications where failure is not an option and require high reliability and performance. The manufacturer (National Semiconductor, now part of Texas Instruments) has a long history of producing high-quality military-grade components.

You May Also Be Interested in

Toshiba Semiconductor and Storage
TOSHIBA Diode Silicon Epitaxial Schottky Barrier Type
Need more? Email Us
Panasonic
Single Color LED, Blue, 1.1mm
Lowest to $0.1964
STMicroelectronics
Need more? Email Us
Leshan Radio
Switching Diodes 150mA 75V 8ns 2Pin SOD123-FL
Lowest to $0.0087
Bel Power Solutions
AC/DC CONVERTER 48V 50W / Enclosed, Conformal Coated AC DC Converters 1 Output 48V 85 ~ 264 VAC Input
Need more? Email Us
Murata Electronics North America
Lowest to $0.1305
Samsung
Need more? Email Us
Lowpower
Lowest to $0.0772
Lumileds
Lowest to $2.6115

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess