EN
  • EN
  • DE

DS90LT012AQMF

Part No DS90LT012AQMF
Manufacturer National Semiconductor (TI)
Catalog END - OF - LIFE
Description Automotive LVDS Differential Line Receiver
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer National Semiconductor (TI)
Win Source Part Number 1169614-DS90LT012AQMF
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DS90LT012AQMF CAD Model

Description

The DS90LT012AQMF is a high-speed differential line driver from Texas Instruments (formerly National Semiconductor). It's designed for point-to-point data transmission over balanced cables, providing high noise immunity and low electromagnetic interference (EMI). This driver is commonly used in applications requiring reliable data transfer at high speeds, such as in networking equipment and industrial control systems.

Applications

  • Networking Equipment: Used in routers, switches, and hubs for high-speed data communication.
  • Industrial Automation: Employed in industrial control systems for reliable data transmission in noisy environments.
  • Medical Imaging: Integrated into medical imaging devices for high-resolution image transfer.
  • Automotive Systems: Used in automotive electronics for data communication between modules.
  • Data Acquisition Systems: Found in data acquisition systems for reliable data transfer from sensors and instruments.

Features

  • LVDS Driver: Complies with the Low Voltage Differential Signaling (LVDS) standard.
  • High-Speed Data Transmission: Supports data rates up to several hundred Mbps.
  • Low Power Consumption: Designed for energy-efficient operation.
  • Low EMI: Minimizes electromagnetic interference.
  • Fail-Safe Biasing: Provides a defined output state in the event of an input fault.
  • Small Package: Available in a compact package for space-constrained applications.

Benefits

  • Reliable Data Transmission: Ensures accurate data transfer even in noisy environments.
  • High Data Throughput: Supports high data rates for demanding applications.
  • Energy Efficiency: Low power consumption minimizes heat dissipation and extends battery life.
  • Reduced EMI: Low EMI emissions minimize interference with other electronic devices.
  • Robust Operation: Fail-safe biasing ensures a defined output state in fault conditions.

Additional Details

The DS90LT012AQMF operates from a single 3.3V power supply. It drives differential signals across a balanced transmission line, typically a twisted-pair cable. The device is designed to meet the requirements of the ANSI TIA/EIA-644 LVDS standard. Proper termination is essential for optimal performance of LVDS links. Common-mode noise rejection is a key benefit of LVDS technology. The component package is typically a small outline package (SOP) or a quad flat no-leads (QFN) package.

You May Also Be Interested in

NXP / Nexperia
Three quadrant triacs guaranteed commutation
Lowest to $11.7209
NXP / Nexperia
N-channel 60 V, 25 mΩ logic level MOSFET in LFPAK56
Lowest to $0.9875
Fuji Electric
TRIPLE DIFFUSED PLANER TYPE POWER DARLINGTON HIGH VOLTAGE HIGH SPEED SWITCHING
Need more? Email Us
Socay Electornics Co., Ltd.
Transient Voltage Suppressors for ESD Protection
Need more? Email Us
BCD Semiconductor Manufacturing Limited
5A LOW DROPOUT LINEAR REGULATOR
Lowest to $1.9958
Shindengen
Schottky Rectifiers (SBD) (60V 10A)
Need more? Email Us
Samwha
DC-DC converter circuits for mobile equipment
Need more? Email Us
Vishay
Fast Switching Plastic Rectifier
Need more? Email Us
TDK Corporation
Automotive Grade Capacitors
Lowest to $1.3537

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.9864 $59.1840
130+ $0.9228 $119.9640
195+ $0.8905 $173.6475
280+ $0.8270 $231.5600
365+ $0.7958 $290.4670
455+ $0.7635 $347.3925
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,000 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess