EN
  • EN
  • DE

DS90CR483VJD

Part No DS90CR483VJD
Manufacturer National Semiconductor (TI)
Catalog Interface - Serializers, Deserializers
Description 8 FUNC, 8 DRIVER, PQFP100
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Serializers, Deserializers
Mfr National Semiconductor (TI)
Series Automotive, AEC-Q100
Package Bulk
Product Status Active
Function Serializer
Data Rate 5.38Gbps
Input Type CMOS/TTL
Output Type LVDS
Number of Inputs 48
Number of Outputs 8
Voltage - Supply 3V ~ 3.6V
Temperature Range - Operating -10°C ~ 70°C (TA)
Mounting Type Surface Mount
Package / Case 100-TQFP
Supplier Device Package 100-TQFP (14x14)
Base Product Number DS90CR483
Standard Package 20 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 586918-DS90CR483VJD
Ultra Librarian 3D Model Ultra Librarian DS90CR483VJD CAD Model

Description

The DS90CR483VJD is a serializer interface IC designed for high-speed data transmission applications.

  • Category: integrated circuits (ICs)
  • Subcategory: interface - serializers, deserializers
  • Series: automotive
  • Standard: AEC-Q100
  • Inputs: 48
  • Outputs: 8 LVDS
  • Data Rate: 5.38Gbps
  • Supply Voltage Range: 3V to 3.6V
  • Mounting Type: surface mountable
  • Package: 100-TQFP
  • Temperature Range: -10°C to 70°C
  • Manufacturer: National Semiconductor (TI)
  • Product Status: active

You May Also Be Interested in

Maxim Integrated
1.5Gbps Serializer 16 Input 1 Output 32-TQFN (5x5)
Lowest to $11.1026
Maxim Integrated
10-BIT BUS LVDS SERIALIZER
Lowest to $26.9159
Maxim Integrated
10-BIT BUS LVDS SERIALIZER
Lowest to $73.6821
Maxim Integrated
IC SERIALIZER LVDS 27BIT 48-LQFP
Lowest to $19.7911
National Semiconductor (TI)
2.97Gbps Serializer 4 Input 1 Output 48-WQFN (7x7)
Need more? Email Us
Texas Instruments
IC SERIALIZER 10BIT 28-SSOP
Lowest to $15.6818
National Semiconductor (TI)
1 FUNC, 1 DRIVER, PDSO28
Lowest to $7.7119
Maxim Integrated
DC-BALANCED LVDS SERIALIZER
Lowest to $6.7708
National Semiconductor (TI)
1 FUNC, 1 DRIVER, 1 RCVR, CMOS
Lowest to $68.0676

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.4611 $70.3833
6+ $19.2501 $115.5006
10+ $18.6486 $186.4860
13+ $18.0469 $234.6097
17+ $17.4454 $296.5718
23+ $15.6407 $359.7361
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,360 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess