The DS90CR284MTD is a Channel Link receiver from Texas Instruments (formerly National Semiconductor). It is designed to receive data from a Channel Link transmitter over a high-speed serial link and convert it back into parallel data for display. This technology is commonly used in flat panel displays to reduce the number of interconnect wires.
Applications
- LCD Monitors
- LCD TVs
- Laptop Computers
- Digital Signage
- Automotive Displays
- Industrial Displays
Features
- Channel Link Receiver
- Supports pixel data rates up to 66 MHz
- 28 bits of single ended LVCMOS data at the output
- Low power consumption
- Internal PLL
- Automatic power-down mode
- Packaged in a 48-Pin TQFP
Benefits
- Reduced system cost: By reducing the number of interconnect wires, the Channel Link technology helps reduce system cost.
- Simplified system design: Fewer wires make system design and manufacturing easier.
- Improved signal integrity: The high-speed serial link provides excellent signal integrity, ensuring clearer and sharper images.
- Lower power consumption: Ideal for battery-powered applications.
- Smaller form factor: Reduces the size and weight of the display system.
Additional Details
The DS90CR284MTD accepts serial data from a compatible Channel Link transmitter, such as the DS90CR283. The device utilizes an internal Phase-Locked Loop (PLL) to recover the clock signal from the serial data stream. It then converts the serial data back into 28 bits of parallel data for driving a display panel. The device also includes an automatic power-down mode to conserve power when the input signal is not present.
Operating temperature ranges from -40°C to +85°C.