EN
  • EN
  • DE

DS8924N

Part No DS8924N
Manufacturer National Semiconductor (TI)
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1027995-DS8924N
Categories OEM Parts(C-E)
Manufacturer National Semiconductor (TI)
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DS8924N CAD Model

Description

The DS8924N is a quad differential line driver designed by National Semiconductor, now part of Texas Instruments (TI). This IC is designed to transmit data over balanced lines in accordance with EIA Standard RS-422.

Applications:

  • RS-422 Communication Systems: Widely used in industrial automation, process control, and telecommunication equipment.
  • Line Driving: Transmits data signals effectively over twisted-pair cables.
  • Data Transmission: For transferring data between computers, peripherals, and other digital devices.
  • Differential Signal Transmission: Used in environments with significant electrical noise to ensure data integrity.

Features:

  • Quad Differential Line Driver: Contains four independent drivers in a single package.
  • Meets EIA Standard RS-422: Compliant with the specifications for balanced voltage digital interface circuits.
  • High Output Drive Capability: Capable of driving terminated transmission lines.
  • Single 5V Supply: Operates from a single 5V power supply, simplifying power supply requirements.
  • TTL Compatible Inputs: Compatible with standard TTL logic levels for easy interfacing.
  • High Speed Data Transmission: Supports high data rates for fast communication.

Benefits:

  • Reliable Data Transmission: Minimizes data errors in noisy environments using differential signaling.
  • Noise Immunity: Provides excellent immunity to common-mode noise and ground loops.
  • Increased Data Rate: Enables faster data transfer compared to single-ended transmission.
  • Simplified System Design: Reduces component count and board space with four drivers in one package.
  • Cost-Effective Solution: Provides a cost-effective solution for RS-422 communication.

Additional Details:

The DS8924N typically comes in a DIP (Dual In-line Package) or SOIC (Small Outline Integrated Circuit) package. It's designed to drive balanced transmission lines, such as twisted-pair cables, with characteristic impedances of 100 ohms. The device features high-speed switching characteristics and provides enhanced noise immunity due to its differential output configuration. The RS-422 standard is widely used for data communication in industrial environments due to its robustness and ability to transmit data over longer distances compared to other communication standards. The TTL compatible inputs allow direct interfacing with TTL logic families. The quad driver configuration allows for simultaneous transmission of multiple data channels.

The DS8924N is a reliable and efficient solution for implementing RS-422 communication in various applications. Consult the device datasheet for specific electrical characteristics, timing information, and application examples.

You May Also Be Interested in

TDK Corporation
Need more? Email Us
Microchip Technology
Need more? Email Us
Kemet
Need more? Email Us
ON Semiconductor
Need more? Email Us
TDK Corporation
Need more? Email Us
NEC
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.0266
TDK Corporation
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess