EN
  • EN
  • DE

DS8889N

Part No DS8889N
Manufacturer National Semiconductor (TI)
Catalog END - OF - LIFE
Description DISPLAY CONTROLLERS / DRIVERS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer National Semiconductor (TI)
Win Source Part Number 1169506-DS8889N
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DS8889N CAD Model

Description

The DS8889N is a dual differential line driver and receiver, designed for high-speed data transmission over balanced lines. Manufactured by National Semiconductor (now Texas Instruments), this device offers robust performance in noisy environments, making it suitable for various industrial and communication applications. It is characterized by its ability to transmit and receive data with minimal distortion and high noise immunity.

Applications

  • EIA-485 communication networks: Used in industrial control systems for reliable data transmission between devices.
  • EIA-422 communication networks: Employed in applications requiring balanced transmission lines for improved noise immunity.
  • Long-distance data transmission: Suitable for sending data over extended distances while maintaining signal integrity.
  • Industrial automation: Integrated into automation systems for robust communication between controllers and peripherals.
  • Building automation: Utilized in building management systems for reliable communication between sensors and control units.

Features

  • Dual differential line driver and receiver: Offers simultaneous transmission and reception capabilities.
  • High noise immunity: Designed to operate effectively in noisy industrial environments.
  • Balanced line operation: Utilizes differential signaling for enhanced signal integrity.
  • Wide common-mode voltage range: Provides flexibility in accommodating varying ground potentials.
  • Fast switching speeds: Enables high-speed data transmission.
  • TTL compatible inputs and outputs: Facilitates easy interfacing with TTL logic circuits.

Benefits

  • Reliable data transmission: Ensures accurate and consistent data transfer over balanced lines.
  • Enhanced noise immunity: Minimizes the impact of noise on data integrity, ensuring reliable operation in harsh environments.
  • Increased communication distance: Enables data transmission over longer distances without significant signal degradation.
  • Simplified system integration: TTL compatibility simplifies interfacing with existing logic circuits.
  • Improved system performance: Fast switching speeds contribute to faster data transfer rates and improved overall system performance.

Additional Details

The DS8889N operates from a single 5V power supply. It is available in various package options, including DIP and SOIC. The device incorporates internal protection features to prevent damage from electrostatic discharge (ESD) and other transient voltage conditions. It's designed to meet the requirements of EIA-485 and EIA-422 standards for differential data transmission. The device's robust design ensures reliable operation over a wide temperature range.

You May Also Be Interested in

Fairchild/ON Semiconductor
Hex Inverting Buffers with High Voltage Open-Collector Outputs
Lowest to $0.5536
NXP / Nexperia
Voltage regulator diodes
Lowest to $1.8917
Samwha
DC-DC converter circuits for mobile equipment
Need more? Email Us
NXP / Nexperia
N-channel 60 V, 25 mΩ logic level MOSFET in LFPAK56
Lowest to $0.9875
NXP / Nexperia
TrenchMOS standard level FET
Lowest to $5.4066
Rohm Semiconductor
Zener diode
Lowest to $1.5847
Bi technologies
R/2R Ladder Network 8 Bit, 2512 Size Thick Film Leadless Chip Packages
Lowest to $3.2640
Texas Instruments
PHY 1-CH 10Mbps/100Mbps 3.3V 48-Pin WQFN EP T/R / DP83630 Precision PHYTER™ - IEEE 1588 Precision Time Protocol Transceiver
Lowest to $11.7038
Socay Electornics Co., Ltd.
Transient Voltage Suppressors for ESD Protection
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess