EN
  • EN
  • DE

DS75160AWM

Part No DS75160AWM
Manufacturer National Semiconductor (TI)
Catalog END - OF - LIFE
Description IEEE-488 GPIB Transceivers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer National Semiconductor (TI)
Win Source Part Number 1169450-DS75160AWM
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DS75160AWM CAD Model

Description

The DS75160AWM is a high-speed differential line transceiver designed for multipoint data transmission. Manufactured by National Semiconductor (now Texas Instruments), it's compliant with EIA standard RS-485. This device is commonly used in industrial networks, data acquisition systems, and other applications requiring robust communication over long distances and in noisy environments.

Applications:

  • RS-485 communication networks
  • Industrial automation systems
  • Building automation
  • Process control
  • Long-distance data transmission

Features:

  • Meets EIA RS-485 standard: Ensures compatibility with industry-standard communication protocols for multipoint networks.
  • High output drive capability: Allows for communication over long distances and with multiple devices on the bus.
  • Wide common-mode voltage range: Provides noise immunity and tolerates ground potential differences.
  • Thermal shutdown protection: Prevents damage to the device in case of overheating.
  • Short-circuit protection: Protects the device from damage due to output short circuits.
  • Low power consumption: Reduces overall system power requirements.

Benefits:

  • Reliable data transmission: Differential signaling provides robust noise immunity and ensures accurate data transfer.
  • Long-distance communication: High output drive and wide common-mode range enable communication over extended distances.
  • Support for multiple devices: Allows for the creation of multipoint networks with numerous devices on the same bus.
  • Enhanced system reliability: Thermal shutdown and short-circuit protection prevent damage and improve overall system reliability.
  • Reduced power consumption: Low power design contributes to energy efficiency.

The DS75160AWM utilizes differential signaling, which significantly reduces the impact of noise and ground loops on data integrity. Its high output drive capability allows for reliable communication over long distances and with a large number of devices connected to the bus. The wide common-mode voltage range ensures robust operation even in environments with significant ground potential differences. The device incorporates thermal shutdown protection to prevent damage from overheating, as well as short-circuit protection to guard against output short circuits. Its low power consumption makes it an energy-efficient choice for various applications. Meeting the EIA RS-485 standard ensures interoperability with other RS-485 compliant devices, simplifying system integration.

You May Also Be Interested in

Rohm Semiconductor
Zener diode
Lowest to $1.5847
Catalyst Semiconductor
256-Bit Serial Nonvolatile CMOS Static RAM
Need more? Email Us
Bi technologies
R/2R Ladder Network 8 Bit, 2512 Size Thick Film Leadless Chip Packages
Lowest to $3.2640
Atmel
64K (8K x 8) CMOS E2PROM with Page Write and Software Data Protection
Need more? Email Us
TDK Corporation
Ceramic Capacitors For General Use SMD
Need more? Email Us
Infineon Technologies
Silicon Schottky Diodes
Lowest to $1.4391
Atmel
2-Wire Serial EEPROM
Need more? Email Us
Siemens
NPN Silicon Digital Transistor (Switching circuit, inverter, interface circuit, driver circuit)
Lowest to $0.0670
Socay Electornics Co., Ltd.
Transient Voltage Suppressors for ESD Protection
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess