EN
  • EN
  • DE

DS25BR440TSQ

Part No DS25BR440TSQ
Manufacturer National Semiconductor (TI)
Catalog END - OF - LIFE
Description 3.125 Gbps Quad LVDS Buffer with Transmit Pre-Emphasis and Receive Equalization
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer National Semiconductor (TI)
Win Source Part Number 1169164-DS25BR440TSQ
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DS25BR440TSQ CAD Model

Description

The DS25BR440TSQ is a quad-channel repeater with equalization, pre-emphasis, and output swing control, designed by National Semiconductor (now Texas Instruments). It is designed to enhance signal integrity in high-speed backplane and cable applications. As an End-of-Life (EOL) component, it is no longer manufactured, but may still be found in existing systems or available from distributors.

Applications:

  • Backplane Interconnects: Used in server and networking equipment to improve signal integrity across backplanes.
  • Cable Extension: Employed to extend the reach of cables in high-speed data transmission systems.
  • High-Speed Serial Links: Integrated into systems using protocols like PCIe, SATA, and USB to compensate for signal losses.
  • Data Centers: Used in data center infrastructure to ensure reliable data transmission over longer distances.
  • Storage Systems: Implemented in storage arrays and servers to maintain signal quality in high-speed data transfer.

Features:

  • Quad-Channel Repeater: Features four independent channels for signal conditioning.
  • Equalization: Compensates for signal losses due to cable and backplane characteristics.
  • Pre-emphasis: Enhances signal transitions to improve signal integrity at the receiver.
  • Output Swing Control: Adjusts the output signal amplitude to optimize signal transmission.
  • Low Power Consumption: Designed for efficient power usage in high-density systems.
  • Advanced Signal Conditioning: Provides robust signal conditioning for reliable data transmission.

Benefits:

  • Improved Signal Integrity: Enhances signal quality, reducing bit error rates in high-speed data transmission.
  • Extended Reach: Allows for longer cable and backplane lengths without significant signal degradation.
  • Increased System Reliability: Ensures reliable data transmission in demanding environments.
  • Optimized Performance: Fine-tunes signal parameters for optimal performance in specific applications.
  • Reduced System Cost: Eliminates the need for expensive low-loss cables and connectors.
  • Lower Power Consumption: Reduces overall system power consumption, improving energy efficiency.

Additional Details:

The DS25BR440TSQ is typically packaged in a space-saving package for easy integration into high-density PCBs. The device requires a power supply voltage of 3.3V and operates over an industrial temperature range. This repeater supports data rates up to 2.5 Gbps per channel. Due to its EOL status, finding replacements or alternative solutions is crucial for new designs. Datasheets and application notes from Texas Instruments provide detailed information on the device's operation and application.

You May Also Be Interested in

TDK Corporation
Automotive Grade Capacitors
Lowest to $1.3537
Socay Electornics Co., Ltd.
Transient Voltage Suppressors for ESD Protection
Need more? Email Us
Samwha
DC-DC converter circuits for mobile equipment
Need more? Email Us
Atmel
64K (8K x 8) CMOS E2PROM with Page Write and Software Data Protection
Need more? Email Us
Shindengen
Schottky Rectifiers (SBD) (60V 10A)
Need more? Email Us
BOWIN ELECTRONIC CO.
單個LED 輸出OS 控制IC
Need more? Email Us
Atmel
2-Wire Serial EEPROM
Need more? Email Us
Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $0.7207
BCD Semiconductor Manufacturing Limited
5A LOW DROPOUT LINEAR REGULATOR
Lowest to $1.9958

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.4465 $67.2325
11+ $11.0337 $121.3707
17+ $10.6884 $181.7028
23+ $10.3442 $237.9166
29+ $9.9988 $289.9652
39+ $8.9651 $349.6389
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,900 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess