EN
  • EN
  • DE

DS2001CN

Part No DS2001CN
Manufacturer National Semiconductor (TI)
Catalog END - OF - LIFE
Description HIGH CURRENT / VOLTAGE DARLINGTON DRIVERS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer National Semiconductor (TI)
Win Source Part Number 1169047-DS2001CN
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DS2001CN CAD Model

Description

The DS2001CN is a discontinued high-current, high-voltage Darlington transistor array manufactured by National Semiconductor, now a part of Texas Instruments (TI). This device is designed to interface between low-level logic circuitry and higher current/voltage loads. It consists of seven NPN Darlington transistor pairs, each capable of sinking substantial current, making it suitable for driving a variety of loads such as relays, solenoids, lamps, and LED displays.

Applications

  • Driving relays and solenoids in industrial control systems.
  • Driving LED displays and indicator lights.
  • Interfacing logic circuits with high-voltage or high-current devices.
  • Use in motor control circuits.
  • Driving thermal printers.

Features

  • Seven independent Darlington transistor pairs in a single package.
  • High output voltage capability (typically up to 50V).
  • High output current sinking capability (typically up to 500mA per channel).
  • Input compatible with various logic families, including TTL and CMOS.
  • Internal suppression diodes for inductive loads.
  • Available in a through-hole package for easy mounting.

Benefits

  • Simplified interface between low-level logic and high-power loads.
  • Reduced component count and board space requirements.
  • Protection against voltage spikes from inductive loads.
  • Increased reliability due to integrated design.
  • Cost-effective solution for driving multiple loads.

Additional Details

The DS2001CN operates over a wide temperature range. Each Darlington pair includes an internal suppression diode, which protects the device from voltage transients generated when switching inductive loads. This feature is critical for applications involving relays and solenoids. The device's input structure allows for direct interfacing with TTL, CMOS, PMOS, and DTL logic levels. Due to its end-of-life status, finding direct replacements might be necessary for new designs.

You May Also Be Interested in

TDK Corporation
Automotive Grade Capacitors
Lowest to $1.3537
NXP / Nexperia
TrenchMOS standard level FET
Lowest to $5.4066
NXP / Nexperia
Voltage regulator diodes
Lowest to $1.8917
Texas Instruments
PHY 1-CH 10Mbps/100Mbps 3.3V 48-Pin WQFN EP T/R / DP83630 Precision PHYTER™ - IEEE 1588 Precision Time Protocol Transceiver
Lowest to $11.7038
Siemens
PNP Silicon AF Power Transistor (For AF drivers and output stages High collector current High current gain)
Need more? Email Us
TDK Corporation
Ceramic Capacitors For General Use SMD
Need more? Email Us
BCD Semiconductor Manufacturing Limited
5A LOW DROPOUT LINEAR REGULATOR
Lowest to $1.9958
Atmel
2-Wire Serial EEPROM
Need more? Email Us
Socay Electornics Co., Ltd.
Transient Voltage Suppressors for ESD Protection
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess