EN
  • EN
  • DE

DM54154J/883C

Part No DM54154J/883C
Manufacturer National Semiconductor (TI)
Catalog Custom Parts (B - D)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1214971-DM54154J/883C
Categories Custom Parts
Manufacturer National Semiconductor (TI)
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DM54154J/883C CAD Model

Description

The DM54154J/883C is a 4-line to 16-line decoder/demultiplexer manufactured by National Semiconductor (now part of Texas Instruments). The /883C designation signifies that this part undergoes processing and testing to meet the rigorous standards of MIL-STD-883, specifically Class C requirements, which are tailored for high-reliability applications, commonly found in military and aerospace systems. This decoder is designed to convert a 4-bit binary input into one of 16 possible outputs, making it suitable for address decoding and data routing applications.

Applications

  • Memory address decoding
  • Data routing and selection
  • Military and aerospace systems
  • High-reliability industrial control
  • Instrumentation

Features

  • 4-line to 16-line decoding
  • MIL-STD-883C processing
  • High noise immunity
  • TTL compatible
  • Wide operating temperature range (-55°C to +125°C)

Benefits

  • Guaranteed performance in harsh environments
  • Enhanced system reliability
  • Standardized testing and quality control
  • Simplified address decoding logic
  • Long-term availability of a dependable component

Additional Details

The DM54154J/883C operates from a 5V supply voltage. This decoder/demultiplexer provides 16 mutually exclusive outputs, only one of which is active (low) at any given time, based on the 4-bit binary input. The enable inputs allow for cascading multiple decoders to create larger decoding arrays. The /883C designation ensures that the device has undergone extensive testing to withstand the demanding conditions of military and aerospace applications. This includes burn-in, temperature cycling, and shock and vibration tests.

The 'J' suffix commonly indicates that it is packaged in a ceramic DIP (Dual In-line Package). This type of packaging is ideal for high-reliability applications due to its robustness and ability to withstand high temperatures. This part is intended for applications where reliability and performance are paramount. Proper design practices are essential when using this component, including the use of decoupling capacitors, proper grounding, and adherence to the manufacturer's recommended operating conditions. The datasheet provides detailed information on electrical characteristics, timing parameters, and application circuits.

You May Also Be Interested in

Chilisin
Need more? Email Us
Panjit
Diode Rectifier Bridge Single 600V 1A 4-Pin SPDIP SMD T/R
Need more? Email Us
JST Sales America Inc.
Connector, Header, 2Pos, 1Row, 4Mm Rohs Compliant: Yes
Lowest to $0.1275
Asahi Kasei Microsystems
Lowest to $1.0429
Vishay
DIODE SCHOTTKY 70V 200MA SOT23 / Diode Schottky 70 V 200mA Surface Mount SOT-23-3
Lowest to $0.0790
Conexant Systems
Need more? Email Us
Texas Instruments
MAGNETIC SWITCH LATCH SOT23-3 / Digital Switch Latch Digital Hall Effect SOT-23-3
Lowest to $0.2358
Broadcom Limited
Contact for details
Need more? Email Us
Cherry Semiconductor Corporation
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess