EN
  • EN
  • DE

DM5410J/883B

Part No DM5410J/883B
Manufacturer National Semiconductor (TI)
Catalog Custom Parts (B - D)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1192469-DM5410J/883B
Categories Custom Parts
Manufacturer National Semiconductor (TI)
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DM5410J/883B CAD Model

Description

The DM5410J/883B is a high-reliability integrated circuit manufactured by National Semiconductor (now part of Texas Instruments). It is a triple 3-input NAND gate, designed for use in military and aerospace applications where extreme temperature ranges and harsh environments are a concern. The /883B designation indicates that the part has been processed and tested to meet the stringent requirements of MIL-STD-883, a military standard that defines standardized methods for testing microelectronic devices intended for use in military and aerospace systems.

Applications

  • Military systems
  • Aerospace applications
  • High-reliability industrial control systems
  • Avionics
  • Guidance systems

Features

  • Triple 3-input NAND gates
  • MIL-STD-883B processing
  • Wide operating temperature range (-55°C to +125°C)
  • High noise immunity
  • TTL compatible

Benefits

  • Guaranteed performance over extreme temperature ranges
  • High reliability in harsh environments
  • Standardized testing and quality control
  • Long-term availability
  • Improved system performance and stability

Additional Details

The DM5410J/883B operates from a supply voltage of 5V. It provides three independent 3-input NAND gates in a single package. The NAND gate is a fundamental logic gate that outputs a logic low (0) only when all of its inputs are high (1); otherwise, its output is a logic high (1). The /883B designation means that the device has undergone extensive testing, including burn-in, temperature cycling, and shock and vibration tests, to ensure its reliability in demanding applications. This level of testing adds significant cost to the component, but it is necessary for mission-critical applications where failure is not an option.

The 'J' suffix typically indicates the package type, which is often a ceramic DIP (Dual In-line Package) suitable for high-reliability applications. National Semiconductor (TI) is a well-known manufacturer of high-performance and high-reliability integrated circuits. The DM5410J/883B is designed to meet the rigorous requirements of military and aerospace systems, ensuring reliable operation in extreme conditions. When designing with this component, it is crucial to follow proper design practices, including using appropriate decoupling capacitors, minimizing trace lengths, and providing adequate grounding to ensure optimal performance and stability.

You May Also Be Interested in

Chilisin
Lowest to $0.0021
Infineon Technologies
Date Code: 0345/0413/0443+; RoHS Compliant: Yes;
Lowest to $0.0196
Diodes Incorporated
DIODE ZENER 27.69V 500MW SOD323F / Zener Diode 27.69 V 500 mW ±3% Surface Mount SOD-323F
Lowest to $0.0747
TDK Corporation
Lowest to $0.1360
Taiwan Semiconductor
DIODE ZENER 16V 200MW SOD323F / Zener Diode 16 V 200 mW ±5% Surface Mount SOD-323F
Need more? Email Us
Fenghua Electronics
Ferrite bead EMI-CBW0603 (160808) SMD Z=1k0 Ohm Rdc=0.6R Imax=0.5A 4k/reel, Fenghua
Lowest to $0.0069
Rectron USA
DIODE ZENER 3.3V 500MW SOD-323 / Zener Diode 3.3 V 500 mW ±2% Surface Mount SOD-323
Lowest to $0.0437
Nexperia USA Inc.
DIODE SCHOTTKY 100V 250MA SOD323 / Diode Schottky 100 V 250mA Surface Mount SOD-323F
Lowest to $0.1664
Comchip Technology
DIODE SWITCHING 75V SOT563 / Diode Array 2 Independent Standard 75 V 200mA Surface Mount SOT-563, SOT-666
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess