EN
  • EN
  • DE

DAC0802LCJ

Part No DAC0802LCJ
Manufacturer National Semiconductor (TI)
Catalog END - OF - LIFE
Description 8-Bit Digital-to-Analog Converters
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer National Semiconductor (TI)
Win Source Part Number 1166323-DAC0802LCJ
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DAC0802LCJ CAD Model

Description

The DAC0802LCJ is an 8-bit Digital-to-Analog Converter (DAC) manufactured by National Semiconductor, now part of Texas Instruments (TI). It is designed to convert digital signals into analog currents. This DAC is known for its high-speed performance, good accuracy, and ease of use, making it well-suited for a wide range of applications that require digital control of analog signals.

Applications

  • Waveform Generators
  • Servo Motor Control
  • Process Control Systems
  • Audio Equipment
  • Programmable Power Supplies

Features

  • 8-Bit Resolution: Offers 256 discrete output levels for accurate analog signal representation.
  • High-Speed Operation: Features a fast settling time, enabling rapid conversion from digital to analog.
  • Non-Linearity: Ensures good accuracy in the conversion process.
  • TTL/CMOS Compatibility: Allows easy interfacing with digital logic circuits.
  • Wide Power Supply Range: Provides flexibility in power supply options.

Benefits

  • Precise Analog Output: The 8-bit resolution provides excellent control over the analog signal.
  • Real-Time Control: High-speed operation allows for real-time adjustments in analog systems.
  • Accurate Conversion: The low non-linearity ensures reliable and accurate signal generation.
  • Simplified Interfacing: TTL/CMOS compatibility simplifies integration with digital circuits.
  • Versatile Applications: The wide power supply range makes it suitable for a variety of applications.

Additional Details

The DAC0802LCJ typically operates with a ±5V to ±18V power supply. Important specifications include:

  • Resolution: 8 bits
  • Settling Time: Typically around 300 ns
  • Non-Linearity: Typically ±0.19%
  • Output Current: 0 to 2 mA (programmable)
  • Reference Current: 2 mA

This DAC is frequently used in systems where precise and quick conversion from digital commands to analog control signals is necessary. Its ease of use and performance characteristics make it a reliable component for many electronic control systems.

You May Also Be Interested in

TDK Corporation
Ceramic Capacitors For General Use SMD
Need more? Email Us
Socay Electornics Co., Ltd.
Transient Voltage Suppressors for ESD Protection
Need more? Email Us
Fairchild/ON Semiconductor
Hex Inverting Buffers with High Voltage Open-Collector Outputs
Lowest to $0.5536
Infineon Technologies
Silicon Schottky Diodes
Lowest to $1.4391
California Micro Devices Corp
Low Capacitance Transient Voltage Suppressors / ESD Protectors
Need more? Email Us
Siemens
NPN Silicon Digital Transistor (Switching circuit, inverter, interface circuit, driver circuit)
Lowest to $0.0670
NXP / Nexperia
Voltage regulator diodes
Lowest to $1.8917
Vishay
Fast Switching Plastic Rectifier
Need more? Email Us
Atmel
64K (8K x 8) CMOS E2PROM with Page Write and Software Data Protection
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess