The COP87L88KGV-XE is a member of the COP8 family of microcontrollers from National Semiconductor, now part of Texas Instruments (TI). It's an 8-bit microcontroller known for its versatile architecture and use in various embedded control applications. As indicated by the 'END-OF-LIFE' category, this specific part is no longer in production.
Applications
- Embedded control systems
- Industrial automation
- Consumer electronics
- Remote control devices
- Instrumentation
Features
- 8-bit architecture with optimized instruction set
- On-chip EPROM for program storage
- On-chip RAM for data storage
- Multiple I/O ports for interfacing with peripherals
- Timers and counters for precise timing control
- Serial communication interface (UART) for data exchange
- Analog-to-digital converter (ADC) for sensor interfacing
- Low-power operation for battery-powered applications
- Interrupt handling capability for real-time response
Benefits
- Cost-effective solution for embedded control applications
- Flexible architecture allows for customization and adaptation
- Easy to program and use with readily available development tools
- Reliable performance in harsh environments
- Integrated peripherals reduce the need for external components
- Low power consumption extends battery life
- Robust design ensures long-term reliability
Additional Details
The COP87L88KGV-XE features on-chip EPROM, which allows for in-system programming and reprogramming. This is particularly useful during development and prototyping. The microcontroller also includes a watchdog timer, which helps to prevent system lockups and ensures reliable operation. The integrated ADC allows for direct interfacing with analog sensors, making it suitable for applications such as temperature monitoring and process control. Its operating voltage typically ranges from 3V to 5.5V. This part is typically packaged in a through-hole package for easy prototyping and integration.